N300 5GHz Long Range Point-to-Point CPE

The EnStation5 is a 5 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 19 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in an IP55-rated waterproof housing to maintain robust performance even in harsh environments. Its dedicated 5 GHz frequency band avoids access points and client devices on the more congested 2.4 GHz frequency making it a smart solution for streaming video data for IP Cameras monitoring parking lots and it includes an additional Fast Ethernet Port (LAN 2) to connect a camera for this type of application.

Manufacturer Part Number
ENSTATION5
EAN/UPC
0655216007376,655216007376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

  • RF: 5 GHz Frequency Band
  • Standard: IEEE 802.11a/n
  • Radio I: 11a/n: 5.180-5.825 GHz
  • Data Rate: Up to 300 Mbps in 5 GHz band
  • Memory: 128MB
  • Flash Memory: 16MB
  • Transmit Power:
  • Up to 26 dBm
  • Up to 400 mW
  • Radio Chains/Spatial Streams – 3x3:3
  • Supported Radio Technologies:
  • 802.11a/n: Orthological Frequency-Division Multiplexing (OFDM)
  • 802.11n with 5/10/20/40 MHz Channel Width
  • 802.11a with 5/10/20 MHz Channel Width
  • 802.11a/n: BPSK, QPSK, 16-QAM, 64-QAM
  • Supported Data Rates (Mbps):
  • 802.11a: 6, 9, 12, 18, 36, 48, 54
  • 802.11n: 6.5~300 (MCS0 to MCS15)

Physical Interface

  • Two (2) 10/100 BASE-T Ethernet Ports
  • One (1) Port supports 24V Proprietary PoE Input
  • One (1) Port supports extension of an Internet signal
  • Reset Button
  • LED Signal
  • Power
  • LAN 1
  • LAN 2
  • WLAN

Antenna

  • One (1) Internal High-Gain Directional Antenna
  • 19 dBi GHz Antenna
  • Azimuth Beam Width (Horizontal): 18°
  • Elevation Beam Width (Vertical): 30°
  • Point-to-Point Transmission for Long Range Distances
  • 5 GHz (Point 1)
  • Average Antenna Gain: 19 dBi
  • Polarization: Linear
  • Azimuth Beam Width: 30°
  • Elevation Beam-Width: 18°
  • VSWR: 1:2.0
  • 5 GHz (Point 2)
  • Average Antenna Gain: 19 dBi
  • Polarization: Linear
  • Horizontal Beam Width: 18°
  • Elevation Beam-Width: 30°
  • VSWR: 1:2.0
Power Requirements
  • Power Source (PoE Injector): 24V/.6A Proprietary Compliant Source
  • Active Ethernet (Power over Ethernet, PoE)
  • Power Consumption: 7 W