Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware
- RF: 2.4 GHz Frequency Band
- Standard: IEEE 802.11b/g/n
- Radio I: 11b/g/n: 2.412~2.484 GHz
- Data Rate: Up to 300 Mbps in 2.4 GHz
- Memory: 128MB
- Flash Memory: 16MB
- Transmit Power:
- Up to 26 dBm
- Up to 400 mW
- Radio Chains/Spatial Streams – 3x3:3
- Supported Radio Technologies:
- 802.11b: Direct-sequence spread-spectrum (DSSS)
- 802.11n: Orthological Frequency-Division Multiplexing (OFDM)
- 802.11n: With 5/10/20/40 MHz Channel Width
- Supported Modulation Types:
- 802.11b: BPSK QPSK, CCK
- 802.11n: BPSK, QPSK, 16-QAM, 64-QAM
- Supported Data Rates (Mbps):
- 802.11b: 1, 2, 5.5, 11
- 802.11g: 6, 9, 12, 18, 36, 48, 54
- 802.11n: 6.5~300 (MCS0 to MCS15)
Physical Interface
- Two (2) 10/100 BASE-T Ethernet Ports
- One (1) Port supports 24V Proprietary PoE Input
- One (1) Port supports extension of an Internet signal
- Reset Button
- LED Signal
- Power
- LAN 1
- LAN 2
- WLAN
Antenna
- One (1) Internal High-Gain Directional Antenna
- 13 dBi GHz Antenna
- Azimuth Beam Width (Horizontal): 18°
- Elevation Beam Width (Vertical): 30°
- Point-to-Point Transmission for Long Range Distances
- 2.4 GHz (Point 1)
- Peak Antenna Gain: 13 dBi
- Polarization: Linear
- Horizontal Beam Width: 67°
- Elevation Beam-Width: 33°
- VSWR: 1:2.0
- 2.4 GHz (Point 2)
- Peak Antenna Gain: 13 dBi
- Polarization: Linear
- Horizontal Beam Width: 61°
- Elevation Beam-Width: 35°
- VSWR: 1:2.0
Power Requirements - Power Source (PoE Injector): 24V/.6A Proprietary Compliant Source Active Ethernet (Power over Ethernet, PoE)
- Power Consumption: 7.2 W
- Peak Power Consumption: Up to 34 W