Cleanwipe Waterproof Keyboard - SSKSV099UK

Waterproof, Antimicrobial Product Protection, Chiclet Style with Keyboard Cover, Detachable Cable, White, USB - QWERTY UK English

Manufacturer Part Number
SSKSV099UK
EAN/UPC
0810491020841,810491020841
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: ABS
Cord: Detachable
Connection: USB
Color: White
Language: UK-United Kingdom
Backlit: No