T500 Solid State Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
691862-S21-AX
EAN/UPC
0845282095746,845282095746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Flash Type
Intel® 25nm NAND Flash Memory
High Endurance Technology (HET) Multi-Level Cell (MLC)

Form Factor: 2.5-inch

Read and Write IOPS (100% Span)
Random 4 KB Reads: Up to 75,000 IOPS
Random 4 KB Writes: Up to 19,000 IOPS
(Full LBA Range, Iometer* Queue Depth 32)

Bandwidth Performance
Sustained Sequential Read: Up to 500 MB/s
Sustained Sequential Write: Up to 200 MB/s

Endurance: 10 drive writes per day for 5 years

Latency
Read (average sequential): 50 µs (TYP)
Write (average sequential): 65 µs (TYP)

Quality of Service
Read/Write: 500 µs (99.9%)

Performance Consistency
Read/Write: Up to 90%/90% (99.9%)

Altitude (simulated)
Operating: -1,000 to 10,000ft
Non-operating: -1,000 to 40,000ft

Compliance
SATA Revision 3.0; compatible with SATA 6Gb/s, 3Gb/s and 1.5Gb/s interface rates
ATA8-ACS2; includes SCT (Smart Command Transport) and device statistics log support
Enhanced SMART ATA feature set
Native Command Queuing (NCQ) command set
Data set management Trim command
RoHS Compliant
TAA Compliant

Power Management
2.5 inch: 5 V or 12 V SATA Supply Rail
SATA Interface Power Management
OS-aware hot plug/removal
Enhanced power-loss data protection

Power
Active: 2.9 W (TYP)
Idle: 650 mW

Encryption
AES 256-bit Encryption

Temperature
Operating: 0° C to 70° C
Non-Operating: -55° C to 95° C
Temperature monitoring and logging
Thermal throttling

Shock (operating and non-operating):
1,000 G/0.5 msec

Vibration
Operating: 2.17 GRMS (5-700 Hz)
Non-operating: 3.13 GRMS (5-800 Hz)

Reliability
Uncorrectable Bit Error Rate (UBER): 1 sector per 1017 bits read
Mean Time Between Failures (MTBF): 2 million hours
End-to-End data-path protection