2MP Vandal-proof and Weather-proof Network Camera

Manufacturer Part Number
DS-2CD4324FWD-IZHS
EAN/UPC
0816783018534,816783018534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image sensor: 1/2.8” progressive scan CMOS

Min. illumination: 0.02 lux@F1.2, AGC on, 0.027 lux@F1.4, AGC on, 0 lux with IR

Shutter time: 1s ~ 1/100,000s

Slow shutter: Yes

Lens:

2.8-12mm @ F1.4, angle of view: 113-33.8°

-Z: 2.8-12mm @ F1.4, angle of view: 113-33.8°

8-32mm @ F1.4, angle of view: 31.2°~10.2°

Lens mount: Φ14

Angle adjustment:

Pan: 0° ~ 355°, tilt: 0° ~ 75°, rotation: 0° ~ 355°

Auto iris: DC drive

Day & night: ICR (Auto/Schedule/Alarm Trigger)

Digital noise reduction: 3D DNR

Wide dynamic range: 120dB

Compression standard

Video compression: H.264 / MPEG4 / MJPEG

H.264 codec profile: Baseline profile / main profile / high profile

Video bit rate: 32 Kbps ~ 16 Mbps

Audio compression: G.711/G.722.1/G.726/MP2L2

Audio bit rate: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)

Image

Max. resolution: 1920 x 1080

Frame rate:

50Hz: 50fps(1920 × 1080, 1280 × 960, 1280 × 720)

60Hz: 60fps (1920 × 1080, 1280 × 960, 1280 × 720)

3rd stream:

Independent setting, up to:

50Hz: 25fps (1920 x 1080), 60Hz: 30fps (1920 x 1080)

Image settings: Rotate mode, saturation, brightness, contrast, grayscale adjustable through client software or web browser

BLC: Yes, zone configurable

HLC: Yes

Defog: Yes

EIS: Yes

Picture overlay: 128 x 128, BMP 24bit, zone configurable

ROI: Yes, up to 4 configurable areas for each of 3 streams

Network

Network storage: NAS

Alarm trigger: 

Intrusion detection, Defocus detection, Motion detection, Face detection, line crossing

detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict,

Storage exception

Protocols:

TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP,

SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour (SIP optional)

Security: User authentication, watermark, IP address filtering, anonymous access, reset

System compatibility: ONVIF, PSIA, CGI

Interface

Communication interface: 1 RJ45 10M / 100M ethernet port

Video Output: 1 Vp-p composite output (75 Ω/RCA, for lens adjustment when installation)

On-board storage: Built-in Micro SD/SDHC/SDXC slot, up to 64 GB

General

Operating conditions:

-30°C ~ 60°C (-22°F ~ 140°F), humidity 95% or less (non-condensing)

-H: -40°C ~ 60°C (-40°F ~140°F) , with smart heater on

Smart Heater: -H:support

Power supply: 24 VAC ± 10%, PoE (802.3at )

Power consumption: Max. 13.5 W

IR range: Approx. 10 to 30 meters

Ingress protection: IP66

Impact protection: IEC60068-2-75Eh, 50J; EN50102, up to IK10

Dimensions: Φ 159.8 × 146 mm (Φ 6.29” × 5.75”)

Weight: 2100 g (4.62 lbs)