R110 Wireless 802.11n VPN WW Router

The HP R100 Router Series is an ideal all-in-one solution for small businesses. Part of the HP OfficeConnect portfolio, the routers delivers high-performance Internet access with both wired, wireless connectivity for remote offices and employees.

Featuring the next generation HP Networking user interface with an Easy Setup Wizard, they are designed for simplicity and reliability to get your business connected quickly, while robust security features safeguard your organization. The routers feature a compact executive design for unobtrusive use in office environments.

Manufacturer Part Number
J9975A#ABA
EAN/UPC
0888182168141,888182168141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Differentiator:
    • 1 WAN GbE and 4 LAN GbE ports, VPN capabilities
    • Embedded wireless LAN (802.11a/b/g/n) for Worldwide markets
  • Ports:
    • 1 RJ-45 autosensing 10/100/1000 WAN port
    • 4 RJ-45 autosensing 10/100/1000 LAN ports Included
  • Throughput:
    • 920Mbps (NAT), maximum
  • Wireless capability:
    • 802.11a/b/g/n
  • Concurrent sessions:
    • 5
  • IPSec VPN tunnels:
    • 5
  • Number of VLANs:
    • 4
Dimensions and weight:
  • Dimensions (W x D x H):
    • 8.5 x 5.5 x 1.5 in
    • (21.59 x 13.97 x 3.81 cm )
  • Weight:
    • 1 lb
    • (0.45 kg )
What's included:
  • What's in the box:
    • HP R110 Wireless 11n VPN WW Router, 12V DC power adaptor, documentation set, wall mount kit.
  • Warranty:
    • 3 year warranty: with advance replacement and next business day delivery (available in most countries);Electronic and telephone support: limited electronic and telephone support is available from HP refer to www.hp.com/networking/support for details on the support provided and the period during which support is available;Software releases: refer towww.hp.com/networking/support for details on the software releases provided and the period during which software releases are available for your product(s)