Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
I/O ports and slots
- 1 RJ-45 autosensing 10/100/1000 WAN port
- 4 RJ-45 autosensing 10/100/1000 LAN ports
AP characteristics
- Radios (built-in): 802.11a/b/g/n
Physical characteristics
- Dimensions: 8.5(w) x 5.5(d) x 1.5(h) in (21.59 x 13.97 x 3.81 cm)
- Weight: 1 lb (0.45 kg)
Performance
- VPN throughput: upto 30Mbps
- Dedicated IPsec VPN tunnels: 5
- Concurrent sessions: 5
- Number of VLANs: 4
Environment
- Operating temperature: 32°F to 104°F (0°C to 40°C)
- Operating relative humidity: 5% to 95%, noncondensing
Electrical characteristics
- AC voltage: 100 - 240 VAC
- Maximum power rating: 9.5 W
What's included
- HP R110 Wireless 11n VPN AM Router, 12V DC power adaptor, documentation set, wall mount kit.
Warranty
- 3 year warranty: with advance replacement and next business day delivery (available in most countries);Electronic and telephone support: limited electronic and telephone support is available from HP refer to www.hp.com/networking/support for details on the support provided and the period during which support is available;Software releases: refer to www.hp.com/networking/support for details on the software releases provided and the period during which software releases are available for your product(s)