640 Security Appliance

Your Challenge

As small businesses rely more and more on the Internet to conduct business, they also face more threats to their network, computers and data. With a lack of IT security knowledge and resources, maintaining a high level of security to combat these threats is a challenge. Today’s small businesses need a simple, yet comprehensive security solution to secure their assets and minimize the risks of a data breach.

Our Solution

The Check Point 600 Appliances deliver enterprise-grade security in a simple, affordable, all-in-one security solution to protect small business employees, networks and data from cyber-theft.

This one device offers integrated, multi-layered security; Firewall, VPN, IPS, Antivirus, Application Visibility & Control, URL Filtering and Email Security—all in a quiet, compact desktop form-factor. The 600 Appliance runs the same industry-leading security that is used to secure Fortune 100 companies.

The Check Point 600 Appliance family includes a simple, yet comprehensive webbased local management interface for setting and monitoring security. With the first time configuration wizard and pre-defined security policies; setup is done in minutes, even by non-IT professionals. Ongoing monitoring and maintenance is simple and intuitive using comprehensive monitoring tools and periodic reports. Out-of-the-box security policies are based on security Industry best practices.

To simplify your management further, choose the Cloud-based Managed Security option. This innovative service offers small businesses the choice of a full Managed Security service for a small monthly fee, freeing them to focus on their core business and leaving Security Management and Network Protection to security professionals.

All 600 Appliances come standard with 10 x 1 Gbps Ethernet ports. For added flexibility and convenience, the wireless version of the 600 Appliance includes a Wi-Fi access point (802.11b/g/n) that supports WEP, WPA and WPA2 authentication as well as secured guest access capabilities. The optional integrated ADSL modem eliminates the need for a separate external ADSL modem. Additionally, the included USB ports and PCI Express card slot allows an administrator to plug in a compatible third party 3G modem, providing an additional WAN connection for a redundant Internet link for maximum reliability. With a maximum of 37 SecurityPower Units and 1.5 Gbps of firewall throughput, the 600 Appliance has the performance that small.

Features

  • Enterprise leading security
  • Highest ranked Next Generation firewall
  • Simple and intuitive local management for small businesses
  • Cloud-based Security Services management option
  • Multiple internet access options including Ethernet, ADSL and 3G
  • Integrated wireless security with guest access

Benefits

  • Protect your employees and your data
  • Setup security for your business in minutes with easy & intuitive web-based management
  • Trust the experts with the cloud-based security management option
  • One stop shop for connectivity and security
  • Create multiple wireless access networks, enabling guest access to the Internet while limiting access to the corporate network

Manufacturer Part Number
CPAP-640-NGTP1YBUN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recommended Users
With VPN and Firewall Only: Up to 50
With Next Generation Threat Prevention Enabled: Up to 25

Performance
Firewall (Gbps): 1.0
VPN (Mbps): 175
IPS (Mbps)1: 67
Antivirus (Mbps): 67

Hardware
1GbE LAN Interface: 8
1GbE WAN Interface: 1
1GbE DMZ Interface: 1
ADSL (Annex A or B): Optional
802.11 b/g/n Wireless: Optional
USB: 2
PCI Express Slot: 1
SD Card Slot: 1
3G Modem Support: Yes

Dimensions
Enclosure: Desktop
Metric (W x H x D): 22 x 4.4 x 15.24 cm
Imperial (W x H x D): 8.75 x 1.75 x 6 in
Weight: 1.2 kg (2.65 lbs)

Environment
Operating Environment: 0ºC ~ 40ºC (5~95%, non-condensing)

Power Requirements
AC Input: 100 - 240 VAC
Frequency: 50 - 60 Hz
Power Supply Rating: 12/2A DC 24W (Wired Models)
12/2.5A DC 24W (ADSL & Wireless Models)
Maximum Power Consumption: 16.68 W
Maximum Thermal Output: 56.9 BTU

Certifications
Safety: UL/c-UL 60950-1_2nd_2007(US+CA)
IEC 60950-1_2nd_2005-CB
Emissions:  EMC: EN55022+24_2007-ITE
FCC: FCC P15B+ICES-003-ITE