Your Challenge
As small businesses rely more and more on the Internet to conduct business, they also face more threats to their network, computers and data. With a lack of IT security knowledge and resources, maintaining a high level of security to combat these threats is a challenge. Today’s small businesses need a simple, yet comprehensive security solution to secure their assets and minimize the risks of a data breach.
Our SolutionThe Check Point 600 Appliances deliver enterprise-grade security in a simple, affordable, all-in-one security solution to protect small business employees, networks and data from cyber-theft.
This one device offers integrated, multi-layered security; Firewall, VPN, IPS, Antivirus, Application Visibility & Control, URL Filtering and Email Security—all in a quiet, compact desktop form-factor. The 600 Appliance runs the same industry-leading security that is used to secure Fortune 100 companies.
The Check Point 600 Appliance family includes a simple, yet comprehensive webbased local management interface for setting and monitoring security. With the first time configuration wizard and pre-defined security policies; setup is done in minutes, even by non-IT professionals. Ongoing monitoring and maintenance is simple and intuitive using comprehensive monitoring tools and periodic reports. Out-of-the-box security policies are based on security Industry best practices.
To simplify your management further, choose the Cloud-based Managed Security option. This innovative service offers small businesses the choice of a full Managed Security service for a small monthly fee, freeing them to focus on their core business and leaving Security Management and Network Protection to security professionals.
All 600 Appliances come standard with 10 x 1 Gbps Ethernet ports. For added flexibility and convenience, the wireless version of the 600 Appliance includes a Wi-Fi access point (802.11b/g/n) that supports WEP, WPA and WPA2 authentication as well as secured guest access capabilities. The optional integrated ADSL modem eliminates the need for a separate external ADSL modem. Additionally, the included USB ports and PCI Express card slot allows an administrator to plug in a compatible third party 3G modem, providing an additional WAN connection for a redundant Internet link for maximum reliability. With a maximum of 37 SecurityPower Units and 1.5 Gbps of firewall throughput, the 600 Appliance has the performance that small.
Features
Benefits
Note:
Recommended Users
With VPN and Firewall Only: Up to 20
With Next Generation Threat Prevention Enabled: Up to 10
Performance
Firewall (Gbps): 0.75
VPN (Mbps): 140
IPS (Mbps)1: 50
Antivirus (Mbps): 50
Hardware
1GbE LAN Interface: 8
1GbE WAN Interface: 1
1GbE DMZ Interface: 1
ADSL (Annex A or B): Optional
802.11 b/g/n Wireless: Optional
USB: 2
PCI Express Slot: 1
SD Card Slot: 1
3G Modem Support: Yes
Dimensions
Enclosure: Desktop
Metric (W x H x D): 22 x 4.4 x 15.24 cm
Imperial (W x H x D): 8.75 x 1.75 x 6 in
Weight: 1.2 kg (2.65 lbs)
Environment
Operating Environment: 0ºC ~ 40ºC (5~95%, non-condensing)
Power Requirements
AC Input: 100 - 240 VAC
Frequency: 50 - 60 Hz
Power Supply Rating: 12/2A DC 24W (Wired Models)
12/2.5A DC 24W (ADSL & Wireless Models)
Maximum Power Consumption: 16.68 W
Maximum Thermal Output: 56.9 BTU
Certifications
Safety: UL/c-UL 60950-1_2nd_2007(US+CA)
IEC 60950-1_2nd_2005-CB
Emissions: EMC: EN55022+24_2007-ITE
FCC: FCC P15B+ICES-003-ITE