Enterprise Performance 15K HDD

High-Performing, up to 600GB, Small Form Factor 15K Hard Drive

  • Stores twice the amount of Tier 1 data over previous generation, without increasing drive count, in 2.5-inch form factor
  • Enables faster transaction processing, which can result in increased revenue generation and improved customer satisfaction
  • Latest 12Gb/s SAS interface for improved scalability
  • Industry’s highest MTBF at 2.0M hours
  • Support for all drive formats, including 512 Native, 512 Emulation and 4K Native
  • Provides up to 18% improvement in SDR performance over prior generation
  • SAS-based Protection Information (PI) helps protect against inadvertent data change.
  • Seagate Secure™ drive options (AES-256) help cut IT drive retirement costs while helping securely protect data where it lives - on the drive.
  • Seagate Secure models can be used as standard drives, as ISE feature for easy drive disposal or as part of a more secure solution.
  • Seagate Secure FIPS drive option helps protect Sensitive but Unclassified and Protected class data.
Best-Fit Applications
  • High-performance Tier 1 enterprise servers
  • Blade, rack and tower servers hosting transaction-based applications
  • Power- and space-constrained data centres
  • Compliance and data security initiatives

Manufacturer Part Number
ST600MP0025
EAN/UPC
0763649056301,763649056301,7636490054853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: 15K.5
Capacity: 600GB
Interface: SAS 12Gb/s
Spin Speed: 15000RPM
Cache: 128MB
Areal Density: 530
Encryption: Encryption/FIPS
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 230g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 8.68W
Sector Formats: 512N