Enterprise Performance 15K HDD

Improve Server Response Times, Double Storage Capacity
Seagate® Enterprise Performance 15K HDDs leverage a small 2.5-inch form factor to deliver significant performance advantages and power savings over legacy 3.5-inch mission critical drives.

  • Faster transaction processing to help faster time-to-revenue
  • Twice the data storage capacity over the previous generation
  • Completes more transactions in less time with TurboBoostTM
  • Enterprise-grade endurance using intelligent NAND management with TurboBoost
  • Improved scalability with the latest 12Gb/s SAS interface
  • Improved reliability with humidity sensor and an AFR of 0.44%
  • Seagate Secure Drives with Instant Secure Erase for easy disposal
Maximum Performance with TurboBoost Technology
Seagate Enterprise Performance 15K HDDs kick performance into a higher gear with TurboBoost-enhanced cache models:
  • Accelerates I/O operations and optimises response times (up to 20× over base drive models) completing more transactions faster, even during peak demand
  • Uses traditional NAND and advanced algorithms to promote hot data and achieve performance improvement (up to 3× over base drive models) in real life workloads
  • Delivers more predictable performance while protecting data from corruption due to unexpected power loss
12Gb/s SAS Enterprise HDDs Are Perfect for:
  • Building high-performance servers that host warm and hot data in the most demanding application environments
  • Reducing latencies for significantly faster, predictable response times
  • Creating blade, rack or tower servers to host transaction-based applications
  • Delivering solutions for power- and space-constrained data centres
  • Upgrading systems for increased data security and easy drive retirement
  • Transitioning from legacy 3.5-inch systems to more efficient 2.5-inch solutions
  • Improving TCO by minimising system complexity and reducing operating costs

Manufacturer Part Number
ST600MX0102
EAN/UPC
0763649054451,763649054451,7636490053009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: 15K.5
Capacity: 600GB
Interface: SAS 12Gb/s
Spin Speed: 15000RPM
Cache: 128MB
Areal Density: 479
Encryption: Encryption/FIPS
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 230g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 8.68W
Sector Formats: 4KN