Summit X460-G2-24t-GE4 Ethernet Switch

The Summit® X460-G2 series is based on Extreme Networks® revolutionary ExtremeXOS®, a highly resilient OS that providescontinuous  uptime, manageability and operational efficiency. Each switch offers the same high-performance, nonblocking hardware technology, in the Extreme Networks tradition of simplifying network deployments through the use of common hardware and software throughout the network.

The Summit X460-G2 switches are effective campus edge switches that support Energy Efficient Ethernet (EEE – IEEE 802.3az) with IEEE 802.3at PoE-plus and can also serve as aggregation switches for traditional enterprise networks. The Summit X460-G2 series is also an option for DSLAM or CMTS aggregation, or for active Ethernet access.

The Summit X460-G2 can also be used as a top-of-rack switch for many data center environments with features such as high-density Gigabit Ethernet for concentrated data center environments; XNV™ (ExtremeXOS Network Virtualization) for centralized network-based Virtual Machine (VM) inventory, VM location history and VM provisioning; Direct Attach™ to offload VM switching from servers, thereby improving performance; high-capacity Layer 2/Layer 3 scalability for highly virtualized data centers; and intra-rack and cross-rack stacking with industry-leading flexibility.

Comprehensive Security Management

  • User policy and host integrity enforcement, and identity management
  • Universal Port Dynamic Security Profiles to provide fine granular security policies in the network
  • Threat detection and response instrumentation to react to network intrusion with CLEAR-Flow Security Rules Engine
  • Denial of Service (DoS) protection and IP security against man-in-the-middle and DoS attacks to harden the network infrastructure
  • Role Based Policy enables support for policy profiles to secure and provision network resources based upon the role the user or device plays within the network.

Manufacturer Part Number
16716
EAN/UPC
0644728167166,644728167166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Less than 4 microsecond latency (64-byte)
  • Layer 2/MAC Addresses: 96K (98,304)
  • IPv4 LPM Entries: 12K
  • IPv6 LPM Entries: 6K
  • 4096 VLAN/VMANs
  • 9216 Byte Max Packet Size (Jumbo Frame)
  • 128 load sharing trunks, up to 32 members per trunk
  • 4,096 ingress bandwidth meters
  • Ingress and egress bandwidth policing/rate limiting per flow/ACL
  • 8 QoS egress queues/port
  • Egress bandwidth rate shaping per egress queue and per port
  • Rate Limiting Granularity: 8 Kbps
  • All ports Full Duplex - half duplex operation is not supported
  • Policy Capabilities
    • Rules per Profile: Up to 952
    • Authenticated Policy Users per Switch: Up to 1024
    • Authenticated Policy Users per Port: Up to 1024
  • Unique Permit/Deny Rules per switch: 952
    • MAC Rules: 256
    • IPv4 Rules: 256
    • IPv6 Rules: 256
    • L2 Rules: 184
  • Rate Limiting: Per Class of Service
PORTS:
  • 24 x 10/100/1000BASE-T (RJ-45) - 4 ports are combo ports
  • 8 x 100/1000BASE-X (SFP) unpopulated ports – 4 ports are combo ports
  • 4 1GBASE-X SFP (unpopulated ports)
  • 1 x Serial (console port RJ-45)
  • 1 x 10/100/1000BASE-T out-of-band management port
  • 1 x USB port for external USB flash
Dimensions:
  • Height: 1 RU / 1.73 inches (4.4 cm)
  • Width: 17.4 inches (44.1 cm)
  • Depth: 16.94 inches (43.03 cm)
Weight: 12.9 lb (5.85 kg

CPU/MEMORY
  • 64-bit MIPS Processor, 1 GHz clock
  • 1GB ECC DDR3 DRAM
  • 4GB eMMC Flash
  • 4MB packet buffer
LED INDICATORS
  • Per port status LED including power status
  • System Status LEDs: management, fan and power
  • 7 segment display of stack number
ENVIRONMENTAL SPECIFICATIONS
  • EN/ETSI 300 019-2-1 v2.1.2 - Class 1.2 Storage
  • EN/ETSI 300 019-2-2 v2.1.2 - Class 2.3 Transportation
  • EN/ETSI 300 019-2-3 v2.1.2 - Class 3.1e Operational
  • EN/ETSI 300 753 (1997-10) - Acoustic Noise
  • ASTM D3580 Random Vibration Unpackaged 1.5 G
OPERATING CONDITIONS
  • Temp: 0° C to 50° C (32° F to 122° F)
  • Humidity: 10% to 95% relative humidity, non-condensing
  • Altitude: 0 to 3,000 meters (9,850 feet)
  • Shock (half sine): 30 m/s2 (3 G), 11 ms, 60 shocks
  • Random vibration: 3 to 500 Hz at 1.5 G rms
PACKAGING AND STORAGE SPECIFICATIONS
  • Temp: -40° C to 70° C (-40° F to 158° F)
  • Humidity: 10% to 95% relative humidity, non-condensing
  • Packaged Shock (half sine): 180 m/s2 (18 G), 6 ms, 600 shocks
  • Packaged Vibration: 5 to 62 Hz at velocity 5 mm/s, 62 to 500 Hz at 0.2 G
  • Packaged Random Vibration: 5 to 20 Hz at 1.0 ASD w/–3 dB/oct. from 20 to 200 Hz
  • Packaged Drop Height: 14 drops minimum on sides and
  • corners at 42 inches (<15 kg box)
REGULATORY AND SAFETY
  • North American ITE
    • UL 60950-1 2nd Ed., Listed Device (U.S.)
    • CSA 22.2 #60950-1-03 2nd Ed. (Canada)
    • Complies with FCC 21CFR 1040.10 (U.S. Laser Safety)
    • CDRH Letter of Approval (US FDA Approval)
  • European ITE
    • EN 60950-1:2007 2nd Ed.
    • EN 60825-1+A2:2001 (Lasers Safety)
    • TUV-R GS Mark by German Notified Body
    • 2006/95/EC Low Voltage Directive
  • International ITE
    • CB Report & Certificate per IEC 60950-1 2nd Ed. + National Differences
    • AS/NZX 60950-1 (Australia /New Zealand)
EMI/EMC STANDARDS
  • North American EMC for ITE
    • FCC CFR 47 part 15 Class A (USA)
    • ICES-003 Class A (Canada)
  • European EMC Standards
    • EN 55022:2006+A1:2007 Class A
    • EN 55024:A2-2003 Class A includes IEC 61000-4-2, 3, 4, 5, 6, 11
    • EN 61000-3-2,8-2006 (Harmonics)
    • EN 61000-3-3 2008 (Flicker)
    • ETSI EN 300 386 v1.4.1, 2008-04 (EMC Telecommunications)
    • 2004/108/EC EMC Directive
  • International EMC Certifications
    • CISPR 22: 2006 Ed 5.2, Class A (International Emissions)
    • CISPR 24:A2:2003 Class A (International Immunity)
    • IEC 61000-4-2:2008/EN 61000-4-2:2009 Electrostatic Discharge, 8kV Contact, 15 kV Air, Criteria A
    • IEC 61000-4-3:2008/EN 61000-4-3:2006+A1:2008 Radiated Immunity 10V/m, Criteria A
    • IEC 61000-4-4:2004 am1 ed.2./EN 61000-4-4:2004/A1:2010 Transient Burst, 1 kV, Criteria A
    • IEC 61000-4-5:2005 /EN 61000-4-5:2006 Surge, 2 kV L-L, 2 kV L-G, Level 3, Criteria A
    • IEC 61000-4-6:2008/EN 61000-4-6:2009 Conducted Immunity, 0.15-80 MHz, 10V/m unmod. RMS, Criteria A
    • IEC/EN 61000-4-11:2004 Power Dips & Interruptions, >30%, 25 periods, Criteria C
COUNTRY SPECIFIC
  • VCCI Class A (Japan Emissions)
  • ACMA (C-Tick) (Australia Emissions)
  • CCC Mark
  • KCC Mark, EMC Approval (Korea)
TELECOM STANDARDS
  • ETSI EN 300 386:2001 (EMC Telecommunications)
  • ETSI EN 300 019 (Environmental for Telecommunications)
  • NEBS Level 3 compliant to portions of GR-1089 Issue 4 & GR-63 Issue 3 as defined in SR3580 with exception to filter requirement
CE 2.0 Compliant
  • IEEE 802.3 MEDIA ACCESS STANDARDS
  • IEEE 802.3ab 1000BASE-T
  • IEEE 802.3z 1000BASE-X
  • IEEE 802.3ae 10GBASE-X
  • IEEE 802.3at PoE Plus
  • IEEE 802.3az (EEE)