Summit X460-G2-48t-10GE4 Ethernet Switch

The Summit® X460-G2 series is based on Extreme Networks® revolutionary ExtremeXOS®, a highly resilient OS that providescontinuous  uptime, manageability and operational efficiency. Each switch offers the same high-performance, nonblocking hardware technology, in the Extreme Networks tradition of simplifying network deployments through the use of common hardware and software throughout the network.

The Summit X460-G2 switches are effective campus edge switches that support Energy Efficient Ethernet (EEE – IEEE 802.3az) with IEEE 802.3at PoE-plus and can also serve as aggregation switches for traditional enterprise networks. The Summit X460-G2 series is also an option for DSLAM or CMTS aggregation, or for active Ethernet access.

The Summit X460-G2 can also be used as a top-of-rack switch for many data center environments with features such as high-density Gigabit Ethernet for concentrated data center environments; XNV™ (ExtremeXOS Network Virtualization) for centralized network-based Virtual Machine (VM) inventory, VM location history and VM provisioning; Direct Attach™ to offload VM switching from servers, thereby improving performance; high-capacity Layer 2/Layer 3 scalability for highly virtualized data centers; and intra-rack and cross-rack stacking with industry-leading flexibility.

Comprehensive Security Management

  • User policy and host integrity enforcement, and identity management
  • Universal Port Dynamic Security Profiles to provide fine granular security policies in the network
  • Threat detection and response instrumentation to react to network intrusion with CLEAR-Flow Security Rules Engine
  • Denial of Service (DoS) protection and IP security against man-in-the-middle and DoS attacks to harden the network infrastructure
  • Role Based Policy enables support for policy profiles to secure and provision network resources based upon the role the user or device plays within the network.

Manufacturer Part Number
16702
EAN/UPC
0644728167029,644728167029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Less than 4 microsecond latency (64-byte)
  • Layer 2/MAC Addresses: 96K (98,304)
  • IPv4 LPM Entries: 12K
  • IPv6 LPM Entries: 6K
  • 4096 VLAN/VMANs
  • 9216 Byte Max Packet Size (Jumbo Frame)
  • 128 load sharing trunks, up to 32 members per trunk
  • 4,096 ingress bandwidth meters
  • Ingress and egress bandwidth policing/rate limiting per flow/ACL
  • 8 QoS egress queues/port
  • Egress bandwidth rate shaping per egress queue and per port
  • Rate Limiting Granularity: 8 Kbps
  • All ports Full Duplex - half duplex operation is not supported
  • Policy Capabilities
    • Rules per Profile: Up to 952
    • Authenticated Policy Users per Switch: Up to 1024
    • Authenticated Policy Users per Port: Up to 1024
  • Unique Permit/Deny Rules per switch: 952
    • MAC Rules: 256
    • IPv4 Rules: 256
    • IPv6 Rules: 256
    • L2 Rules: 184
  • Rate Limiting: Per Class of Service