V193 47 cm (18.5") LED Backlit Monitor (ENERGY STAR) (G9W86AT)

Get quality presentation features at a price point that doesn’t break the bank with the HP V193 47,0 cm (18.5") LED Backlit Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.

Manufacturer Part Number
G9W86AT#ABB
EAN/UPC
0888182957967,888182957967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 47,0 cm (18.5")
Aspect ratio: 16:9
Native resolution: 1366 x 768
Resolutions supported:
1366 x 768
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.3 mm
Brightness: 200 cd/m² 1
Contrast ratio: 600:1 static
5000000:1 dynamic 1
View angle: 90° horizontal
65° vertical
Response time: 5 ms on/off 1
Product color: Black
Tilt and swivel angle: Tilt: -5 to +20°
Display features: Anti-glare
Plug and Play
User programmable
Language selection
On-screen controls
LED Backlights
Physical security: Security lock-ready

Connectivity
Input connector: 1 VGA

Dimensions and weight
Weight: 2.7 kg
(With stand)
Product dimensions without stand (W x D x H): 44.14 x 4.54 x 27.77 cm
Product dimensions with stand (W x D x H): 44.14 x 18.9 x 33.86 cm

Power and operating requirements
Power:
Input voltage: 100 to 240 VAC
Power consumption:
17 W (maximum)
15 W (typical)
0.5 W (standby)
Operating temperature range: 5 to 35°C
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® qualified
Environmental: Mercury-free display backlights
Arsenic-free display glass

Certification and compliance
Certifications and compliances:
CE
CB
KC
KCC
NOM
PSB
ICES
TUV-S
CCC
CEL
CECP
EPA
ISC
VCCI
FCC
ETL
TUV-GS
TUV
Taiwan BSMI