Compatible Sealed Lead Acid Battery Replaces APC

Compatible Sealed Lead Acid Battery Replaces APC SLA32-ER
This new replacement sealed lead acid battery from eReplacements is 100% compatible with your APC and is rated at 164vAh. eReplacements sealed lead acid batteries all come with an 18 month warranty and will meet or exceed the original APC battery specifications because they are manufactured for high performance using the most up to date safety and engineering control standards. Sealed lead acid batteries require that you use them regularly or they will lose their ability to hold a charge so be sure to use your APC regularly to keep your battery fully charged or purchase a trickle charger for them. Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement sealed lead acid batteries.

Manufacturer Part Number
SLA32-ER
EAN/UPC
0842740069943,842740069943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Our Value
Capacity: 164vAh
Manufacturer: Premium Power
Package height: 5.0"
Package length: 10.5"
Package width: 8.0"
Product height: 7.76 inches
Product length: 2.52 inches
Product weight: 12lbs
Product width: 5.87 inches
Technology: Sealed Lead Acid
UPC: 842740069943

OEM Value: APC