VCC-A036-WR Wireless Remote Control for MUVI K-Series

Control your MUVI K-Series camera wirelessly for distances of up to 120m (390ft) thanks to the new MUVI Wi-Fi remote control from Veho.

The new Wi-Fi wireless remote control has a built-in lithium-ion rechargeable battery which can last up to 5 hours of continuous use when paired with your MUVI K-Series, so you can be sure that you never miss a moment.

The rugged and robust design of the Wi-Fi remote has an IP66 rating, which means that the remote is protected from total dust ingress and from high pressure water jets from any direction. Perfect for any action sports such as cycling, skiing/snowboarding, mountain climbing and other outdoor activities.

The Wi-Fi remote has 7 controlling buttons allowing you to control all the camera’s settings and features, such as video recording, still photos, time-lapse recording and setting and function changes, ensuring you capture what you want.

The Wi-Fi remote has a built-in LCD screen, which when paired with your MUVI K-Series will mirror the status screen directly on the remote control, for confirmation of the cameras functions and settings.

Using the wrist/body strap you can attach your wireless remote to yourself or your equipment enabling you to keep your hands free for your activity.

Manufacturer Part Number
VCC-A036-WR
EAN/UPC
0040232885822,040232885822
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Charge Time: 2 Hours
Battery Life: 5 Hours
Batter Capacity : 500mAh
IP Rating: IP66
Wi-Fi Transmission Range: 120m
Wi-Fi Frequency Range: 2.4GHz
Weight: 59g
Working Temperature: -10°C ~ 50°C
Storage Temperature: -20°C ~ 60°C