My Book For Mac 4 TB USB 3.0 Storage

My Book® for Mac® desktop storage features ultra-fast USB 3.0 connectivity, is formatted for Mac, compatible with Apple® Time Machine®, and offers password protection with hardware encryption.

Ultra-fast transfer rates – My Book for Mac desktop storage features SuperSpeed USB 3.0 for ultra-fast data transfer rates. Connect this drive to a SuperSpeed USB 3.0 port to access and save files in record time.

Universal connectivity – With this drive you get connectivity with the latest USB 3.0 devices as well as backward compatibility with USB 2.0 devices.

High capacity in a sleek design– With up to 4 TB capacity, there’s plenty of room to store and protect your creative endeavors and your photos, videos and music.

Fast, seamless Time Machine backup – Back up your files quickly and easily with Apple Time Machine.

HFS+ Journaled – Works right out of the box with Max OS X 10.5 or later operating systems. Can be reformatted for Windows operating systems.

WD Security™ – WD Security software allows you to set password protection and hardware encryption for your drive to protect your files from unauthorized use or access.

WD Drive Utilities™ – Register your drive, set drive timer, run diagnostics and more using WD Drive Utilities.

Manufacturer Part Number
WDBYCC0040HBK-NESN
EAN/UPC
0718037833088,718037833088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

  • Average latency: N/A
  • Average read seek: N/A
  • Battery: N/A
  • Cache/Buffer: N/A
  • Data transfer rate: 5 Gb/s (maximum) in USB 3.0 mode and 480 Mb/s (maximum) in USB 2.0 mode
  • Interface: USB 3.0 and 2.0
  • Rotational Speed: N/A
  • Write Speed: N/A
Product Dimensions:
  • Height: 6.72 in (170.60 mm)
  • Length: 5.48 in (139.30 mm)
  • Width: 1.93 in (49 mm)
  • Weight: 4 TB 2.27 lb (1.03 kg)
Colors available: one color only, black

Country Code / Origin: Product of Thailand or Product of Malaysia

Environmental Specifications:
  • Operating Temperature: 5° C to 35° C
  • Non-op Temperature: -20° C to 65° C
Power Specifications:
  • AC input voltage: 100 -- 240V
  • AC input frequency: 47 -- 63 Hz
Languages for software:
  • English
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Dutch
  • French
  • German
  • Hungarian
  • Italian"
  • Japanese
  • Korean
  • Norwegian
  • Polish
  • Portuguese
  • Russian
  • Spanish
  • Swedish
  • Turkish
Languages for User Manual:
  • English
  • Arabic
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Danish
  • Dutch
  • Finnish
  • French
  • German
  • Greek
  • Hungarian
  • Italian
  • Japanese
  • Korean
  • Norwegian
  • Polish
  • Portuguese
  • Romanian
  • Russian
  • Solvakian
  • Spanish
  • Swedish
  • Turkish
Limited Warranty:
  • Pan Am: 3 years
  • EMEA: 3 years
  • Aus/NZ: 3 years
  • Multi-City Asia: 3 years
  • Japan: 3 years

Previous Product Model:
  • Product Name: My Book for Mac
  • Ref Order Number: WDBEKS
Regulatory:
  • NRCAN compliant: Yes
  • RoHS compliant: Yes
Software included:
  • WD Drive Utilities