Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Key Features
1. Single socket R3 (LGA 2011) supports Intel® Xeon® processor E5-2600 v3 family; QPI up to 9.6GT/s
2. Intel® C612 chipset
3. 4x 3.5" Hot-swap SATA3 drive bays
4. Up to 512GB ECC DDR4 2133MHz LRDIMM; 8x DIMM sockets
5. 1x PCI-E 3.0 x16 slot
6. Intel® i350-AM2 Dual port GbE LAN
7. Integrated IPMI 2.0 and KVM with Dedicated LAN
8. I/O ports: 1x VGA, 1x COM, 2x USB 3.0, 4x USB 2.0
9. 350W Gold Level Power Supply
Product SKUs
SYS-5018R-M:
- SuperServer 5018R-M (Black)
Motherboard Super X10SRi-F
Processor CPU: - Intel® Xeon® processor E5-2600/1600 v3 family (up to 145W TDP **)
- Single Socket R3 (LGA 2011)
Core / Cache: - Up to 18 Cores / Up to 45MB Cache
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support
System Memory Memory Capacity: - 8x 288-pin DDR4 DIMM sockets
- Up to 512GB DDR4 ECC LRDIMM
- Up to 256GB DDR4 ECC RDIMM
Memory Type: - 2133/1866/1600/1333MHz ECC DDR4 SDRAM 72-bit, 288-pin (RDIMM/LRDIMM) / 284-pin (UDIMM) gold-plated DIMMs
DIMM Sizes: - RDIMM: 32GB, 16GB, 8GB, 4GB
Memory Voltage: Error Detection: - Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset: - Intel® C612 Express chipset
SATA: - SATA3 (6Gbps) via C612 controller
- RAID 0, 1, 10 support
IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers: - Intel® i350-AM2 Dual Port Gigabit Ethernet
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201N PHY (dedicated IPMI)
Video: Input / Output SATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 2x USB 3.0 ports (2 rear)
- 4x USB 2.0 ports (2 rear + 2 front)
Video: Serial Port / Header: - 1x Fast UART 16550 serial port
- 1x internal header
DOM: - 2x SuperDOM (Disk on Module) ports
PC Health Monitoring Voltage: - Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Total of 6 fan headers supporting up to 6 fans
- 6 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- Chipkill support
- RoHS, Halogen Free
Chassis Form Factor: Model: Dimensions and Weight Height: Width: Depth: Package: - 8.5" (H) x 24" (W) x 29.5" (D)
Weight: - Gross Weight: 30.4 lbs (13.8 kg)
- Net Weight: 17.6 lbs (8 kg)
Available Colors: Front Panel Buttons: - Power On/Off button
- System Reset button
LEDs: - Power LED
- Hard drive activity LED
- 2x Network activity LEDs
- System Overheat LED
Expansion Slots PCI-Express: Drive Bays Hot-swap: - 4x 3.5" Hot-swap drive bays
Peripheral Drives Optional: - 2x 2.5" Fixed drives internal
Backplane SAS/SATA HDD Backplane
(SAS support requires optional SAS controller)
System Cooling Fans: - 4x 40x28mm 4-pin PWM Cooling Fans
Power Supply 350W AC power supply w/ PFC
AC Voltage:
- 100-240 V, 50-60 Hz, 4.2-1.8 Amp
+5V:
+5V standby:
+12V:
+3.3V:
System BIOS BIOS Type: - 8MB SPI Flash EEPROM with AMI BIOS
BIOS Features: - DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0
- USB Keyboard support
- SMBIOS 2.3
Operating Environment / Compliance RoHS
Environmental Spec.: - Operating Temperature:
10°C to 35°C (50°F to 95°F) - Non-operating Temperature:
-40°C to 70°C (-40°F to 158°F) - Operating Relative Humidity:
8% to 90% (non-condensing) - Non-operating Relative Humidity:
5% to 95% (non-condensing)