12V/3A 36W Power Adapter

  • Universal full range AC power adapter
  • Supports high efficiency power output to the USB ports of USB Hubs
  • Protects your connected devices with over-voltage and short circuit safety features
  • A great accessory to replace or upgrade your existing power adapter
  • Works with a variety of SIIG’s Industrial Hub family products

Manufacturer Part Number
AC-PW0Q11-S1
EAN/UPC
0662774021270,662774021270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Works with the following SIIG's Industrial Hub models:
    • ID-US0011-S1: 4-Port Industrial Grade USB Hub
    • ID-US0311-S1: 4-Port Industrial USB 2.0 Hub with 15KV ESD Protection
    • ID-US0411-S1: 4-Port Industrial USB 3.0 Hub with 15KV ESD Protection
    • ID-US0111-S1: 7-Port Industrial Grade USB Hub
    • ID-US0211-S1: 7-Port Industrial USB 2.0 Hub with 15KV ESD Protection
    • ID-US0511-S1: 7-Port Industrial USB 3.0 Hub with 15KV ESD Protection
  • Input specification:
    • AC Input Voltage: 100VAC - 240VAC
    • AC Input Frequency: 47Hz - 63Hz
    • AC Input Current: 1A
    • Input Power: 0.3W
  • Output specification:
    • Nominal DC Output Voltage: 12V ± 5%
    • Load Current: 0- 3000 mA
    • Over Current Protection: > 120% full load
  • Color: Black
  • Product Length: 1500 ± 90 mm
  • Product Width: 45 ± 1mm
  • Product Height: 38.5 ± 1mm
  • Product Weight: 170 ± 10g
  • DC plug dimensions (mm): 5.5 ± 0.05 (OD) x 2.1 ± 0.05 (ID) x 10 ± 0.5 (L)
  • Center Tip Polarity: Positive
  • Plug Type: Male
  • Environmental:
    • Operation Temperature: 0 to 40°C (32°F to 104°F)
    • Storage Temperature: -20 to 85°C (4° F to 165°F)
    • Operating Humidity: 20 to 85% RH
    • Storage Humidity: 10 to 95% RH
  • Certifications/Standards: FCC, UL, RoHS
  • Warranty: 1 year limited
  • Country of origin: China