Ultra-Slim Portable DVD Burner & Drive with M-DISC Support

Browse all of our Data Storage devices, from Blu-Ray & DVD drives to Network Attached Storages, and find the one that’s right for your media storage needs.

Manufacturer Part Number
GP65NW60
EAN/UPC
0058231312768,058231312768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Summary:

Drive Type: External

SUSTAINED TRANSFER RATE:

  • CD-ROM: 3.6 MB/s (24x)
  • DVD-ROM: 11.08 Mbytes/s (8x) max.

CONTENTS:

  • Power2Go: Yes
  • PowerBackup: Yes
  • YouCam: Yes
  • LabelPrint: Yes
  • Norton internet Security (60 days): Yes

OPERATING SYSTEMS:

  • OPERATING SYSTEMS Windows: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003, Mac OS X(10.7.5)

OTHER FEATURES:

  • Silent Play: Yes
  • Jamless Play: Yes
  • TV Connectivity (Function needs to be added): Yes

COLOR:

Color: White

BURST TRANSFER RATE:

  • USB 2.0 interface: up to 480Mbits/s, USB 3.0 Compatible

BUFFER SIZE:

  • BUFFER SIZE: 0.75MB Buffer Under-run prevention function embedded

TRANSFER RATES - WRITE (MAX):

  • Type: Ultra Slim Portable DVD Writer
  • CD-R: 10x CLV, 16x PCAV, 24x CAV
  • CD-RW: 4x, 10x CLV, 16x ZCLV, 24x ZCLV
  • DVD-R (SL): 2x CLV, 4x PCAV, 8x CAV
  • DVD+R (DL): 2.4x CLV, 4x PCAV, 6x PCAV
  • DVD+RW: 2.4x CLV, 4x ZCLV, 8x ZCLV
  • DVD+R (SL): 2.4x CLV, 4x PCAV, 8x CAV
  • DVD-R (DL): 2x CLV, 4x, 6x PCAV
  • DVD-RAM: 2x, 3x CLV, 5x PCAV
  • DVD-RW: 2x, 3x CLV, 4x, 6x ZCLV

HOST INTERFACE:

  • USB: Yes

COMPLIANCE:

  • RoHS: Yes
  • EMC/EMI: CE Marking, C-Tick Mark, Korean EMC(KC), Taiwan EMC (BSMI), VCCI
  • Safety UL: UL 60950-1 First Edition
  • TÜV: EN 60950-1 / EN60825-1
  • SEMKO: EN 60950-1 / EN60825-1
  • Laser Safety: Class 1 laser product comply with DHHS rules 21 CFR Subchapter J Class 1 laser product to EN60825-1 / IEC 60825-1

DIMENSIONS (W x H x D):

  • DIMENSIONS (W x H x D): 5.6" x 0.6" x 5.4" (141 x 14 x 136.5mm)
  • Weight: 0.4 lbs. (200g)

SYSTEM REQUIREMENTS:

  • CPU: Intel Pentium4 2.4GHz or Higher
  • Recommended: Intel Pentium4 3.2GHz or Higher
  • RAM: 1GB or Higher
  • Video Memory: 64 MB or higher (128 MB recommended)
  • HDD: 20GB or more of available space

TRANSFER RATES - READ (MAX):

  • DVD-RW: 8x CAV
  • DVD-Video(CSS Compliant Disc): 4x CAV (SL/DL)
  • DVD-ROM (SL/DL): 8x CAV
  • DVD-RAM: 6x CAV
  • DVD-R (SL/DL): 8x CAV
  • DVD+RW: 8x CAV
  • DVD+R (SL/DL): 8x CAV
  • CD-R/RW/ROM: 24x/24x/24xCAV
  • CD-DA: 24x CAV

ACCESS TIME (1/3 STROKE):

  • DVD-RAM: 260ms typ.
  • DVD-ROM: 160ms typ.
  • CD-ROM: 140ms typ.
UPC:

GP65NW60: 058231312768