Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SUMMARY:
Drive Type: External
HIDE SUSTAINED TRANSFER RATE:
- CD-ROM: 3.6 MB/s (24x) max.
- DVD-ROM: 11.08 Mbytes/s (8x) max.
CONTENTS:
- Power2Go: Yes
- PowerBackup: Yes
- YouCam: Yes
- LabelPrint: Yes:
- Norton internet Security (60 days): Yes
OTHER FEATURES: - Silent Play: Yes
- Jamless Play: Yes
- TV Connectivity (Function needs to be added): Yes
COLOR:
Color: Silver
BURST TRANSFER RATE:
USB 2.0 interface: up to 480Mbits/s, USB 3.0 Compatible
BUFFER SIZE:
BUFFER SIZE: 0.75MB Buffer Under-run prevention function embedded
TRANSFER RATES - WRITE (MAX):
- Type: Ultra Slim Portable DVD Writer
- CD-R: 10x CLV, 16x PCAV, 24x CAV
- CD-RW: 4x, 10x CLV, 16x ZCLV, 24x ZCLV
- DVD-R (SL): 2x CLV, 4x PCAV, 8x CAV
- DVD+R (DL): 2.4x CLV, 4x PCAV, 6x PCAV
- DVD+RW: 2.4x CLV, 4x ZCLV, 8x ZCLV
- DVD+R (SL): 2.4x CLV, 4x ZCLV, 8x ZCLV
- DVD-R (DL): 2x CLV, 4x, 6x PCAV
- DVD-RAM: 2x, 3x CLV, 5x PCAV
- DVD-RW: 2x, 3x CLV, 4x, 6x ZCLV
HOST INTERFACE:
USB: Yes
COMPLIANCE:
- RoHS: Yes
- EMC/EMI: CE Marking, C-Tick Mark, Korean EMC(KC), Taiwan EMC (BSMI), VCCI
- Safety UL: UL 60950-1 First Edition
- TÜV: EN 60950-1 / EN60825-1
- SEMKO: EN 60950-1 / EN60825-1
- Laser Safety: Class 1 laser product comply with DHHS rules 21 CFR Subchapter J Class 1 laser product to EN60825-1 / IEC 60825-1
DIMENSIONS (W x H x D):
- DIMENSIONS (W x H x D): 5.6" x 0.6" x 5.4" (141 x 14 x 136.5mm)
- Weight: 0.4 lbs. (200g)
SYSTEM REQUIREMENTS:
- CPU: Intel Pentium4 2.4GHz or Higher
- Recommended: Intel Pentium4 3.2GHz or Higher
- RAM: 1GB or Higher
- Video Memory: 64 MB or higher (128 MB recommended)
- HDD: 20GB or more of available space
HIDE TRANSFER RATES - READ (MAX)
- DVD-RW
- DVD-Video(CSS Compliant Disc)
- DVD-ROM (SL/DL)
- DVD-R (SL/DL)
- DVD+RW
- DVD+R (SL/DL)
- CD-R/RW/ROM
- CD-DA
- 8x CAV
- 4x CAV (SL/DL)
- 8x CAV
- 8x CAV
- 8x CAV
- 8x CAV
- 24x/24x/24xCAV
- 24x CAV
ACCESS TIME (1/3 STROKE):
- DVD-RAM: 260ms typ.
- DVD-ROM: 160ms typ.
- CD-ROM: 140ms typ.
OPERATING SYSTEMS:
Operating Systems: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003, Mac OS X(10.7.5)
UPC:
GP65NS60: 058231312751