Ultra Slim Blu-ray/ DVD Writer

Browse all of our Data Storage devices, from Blu-Ray & DVD drives to Network Attached Storages, and find the one that’s right for your media storage needs.

Manufacturer Part Number
BU20N
EAN/UPC
0058231312591,058231312591,0809394589524,809394589524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUSTAINED TRANSFER RATE

  • CD-ROM: 3.6 MB/s (24x) max.
  • BD-ROM: 26.97 MB/s (6x) max.
  • DVD-ROM: 11.08 Mbytes/s (8x) max.

HIDE CONTENTS

  • Blu-ray Drive Install Disc for Windows: Blu-ray Drive Install Disc for Windows, Power DVD, Power 2 Go, Power Producer, Media Espresso

HIDE TRANSFER RATES - WRITE (MAX)

Type: Ultra Slim Blu-ray / DVD Writer
BD-R(DL): 2x CLV, 4x PCAV, 6x CAV
BD-RE (SL/DL/TL): 2x CLV
CD-R: 10x CLV, 16x PCAV, 24x CAV
CD-RW: 4x, 10x CLV, 16x ZCLV
DVD-R (SL): 2x CLV, 4x PCAV, 8x CAV
DVD+R (DL): 2.4x CLV, 6x ZCLV
DVD+RW: 2.4x, 3.3x CLV, 4x, 6x, 8x ZCLV
DVD+R (SL): 2.4x CLV, 4x PCAV, 8x CAV
DVD-R (DL): 2x CLV, 4x, 6x ZCLV
DVD-RAM: 2x, 3x CLV, 5x PCAV
M-Disc DVD(DVD+R): 4x PCAV
DVD-RW: 2x, 3x CLV, 4x, 6x ZCLV
BD-R (SL/LTH): 2x CLV, 4x PCAV, 6x CAV
BD-R (TL): 2x CLV, 4x PCAV
BD-R (SL): 2x CLV, 4x PCAV, 6x CAV
BD-R(QL):  2x CLV, 4x PCAV
M-DISC BD (BD-R): 2x CLV, 4x PCAV

HIDE HOST INTERFACE

  • Internal (Drive): SATA

HIDE COMPLIANCE

  • RoHS: Yes
  • Safety UL: UL 60950-1 Second Edition
  • C-UL: CSA C222 No. 60950-1 Second Edition
  • TÜV: EN 60950-1 / EN60825-1
  • SEMKO: EN 60950-1 / EN60825-1
  • Laser Safety: Class 1 laser product comply with DHHS rules 21 CFR Subchapter J Class 1 laser product to EN60825-q/IEC 60825-1
  • EMC: CE Marking, C-Tick Mark, BSMI, FCCI, KC, CU, FCC Part 15 Class B Digital Device, ICES-003 Digital Apparantus

HIDE SYSTEM REQUIREMENTS

  • CPU: Intel@ Pentium D 3.2GHz or Higher (with USB 2.0)
  • Recommended CPU: Intel Core 2 Duo P8600 2.4GHz or higher
  • RAM: 1GB or Higher
  • HDD: 30GB or more of available space (60GB for Blu-ray Disc authoring)
  • BD Movie Playback: CPU: Following CPU recommended -Intel: E6400 or higher
  • Graphic Card- nVidia: GeForce 7600GT or higher / GeForce 8400 or higher. Graphic Card Driver shall meet AACS compliance criteria.
  • Graphic Card- ATI: ATI Radeon HD 2400 or higher Graphic Card Driver shall meet AACS compliance criteria.

HIDE TRANSFER RATES - READ (MAX)

  • DVD-RW: 8x CAV
  • DVD-Video (CSS Compliant Disc) (SL/DL): 8x CAV
  • DVD-ROM (SL/DL): 8x CAV
  • DVD-RAM: 2x, 3x CLV, 5x PCAV
  • DVD-R (SL/DL): 8x CAV
  • DVD+RW: 8x CAV
  • DVD+R (SL/DL): 8x CAV
  • CD-R/RW/ROM: 24x/24x/24xCAV
  • CD-DA: 24x CAV
  • BD-ROM (SL/DL): 6x CAV
  • BD-R (SL/DL): 6x CAV
  • BD-R (TL/QL): 6x CAV
  • BD-R (SL/LTH): 6x CAV
  • BD-RE (SL/DL): 6x CAV
  • BD-RE (TL): 4x PCAV
  • BDMV (AACS Compliant Disc) (SL/DL): 6x CAV

HIDE OTHER FEATURES

  • Other Features: Silent Play, Jamless Play

HIDE ACCESS TIME (1/3 STROKE)

  • DVD-ROM: 200ms typ.
  • BD-ROM: 250ms typ.
  • CD-ROM: 200ms typ.

HIDE BUFFER SIZE

  • Buffer Size: 4MB Buffer Under-run prevention function embedded

HIDE OPERATING SYSTEMS

  • Operating Systems: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP

HIDE DIMENSIONS (W xH xD)

  • Dimensions (WxHxD): 5.0"x0.3"x5.0"(128x9.5x127mm)

HIDE WEIGHT

  • Weight: 122 +/-10g (Without Bezel)

HIDE UPC

  • BU20N: 058231312591