EXPLORE 4-Leg Computer Table with Casters

Ideal for today's technology driven education, this simple computer table is an ideal solution for computer labs and has the ability to daisy chain power for  multiple tables off a single outlet.

  • Cord Friendly:  Modesty panel doubles as a cord management tray and conceals and organizes wires when in use or stored.
  • Durable:  Finished with powder-coated paints to withstand long-term use.
  • Options:  Tables come in a variety of sizes, paints, and laminates.
  • Guaranteed:  Tables are backed by a 12-year warranty. Optional electrical components are backed by a 1-year warranty.
  • EXPLORE ®  4-Leg Computer Table has achieved  GREENGUARD GOLD  Certification.
  • CarbonNeutral  certified product.

Manufacturer Part Number
EDUST3072C-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

4-LEG TABLE BASE

Upper and lower leg assemblies are constructed  with 14-gauge flat oval tubing and features arc  welded connections to the mounting plate with two  3/16" gussets for added strength and support. The  upper leg assembly mounts to the underside of the  work surface with metal-to-metal screw connection  through a 3/16" thick steel plate. Each leg secures  with seven screws that secure to metal inserts  in the underside of the tabletop. The lower leg  assembly telescopes inside the upper assembly  allowing for height adjustability. Tables with casters  are height adjustable from 22" to 32", and tables  with glides are height adjustable from 20" to 30",  both in 1" increments. The lower leg is available  with the choice of 2.5" diameter twin wheel casters,  all with locking brakes, or with 1" adjustable  leveling glides.

WORK SURFACE

Work surfaces feature a 1" thick 45 lb. density  core with .03" high-pressure laminate top and  a .03" backer. Tables are available with a 3mm  thermoplastic elastomer (TPE) t-mold (edge 01)  a 2mm polypropylene (PP) with 45º reverse MDF  bevel (edge 17) or a rounded edge MDF with  22.5º reverse bevel (edge 08). Tables include two  4"W x 1-1/2"D grommet holes located at the rear  corners of the table to enable cords to pass into a  rear modesty/cord bin. The underside of the work  surface includes 28 metal inserts that align with the  leg mounting plates and allows for a strong metal-  to-metal connection.

MODESTY PANEL AND CORD MANAGEMENT

Modesty panels double as a cord management  raceway and are constructed from 18-gauge steel.  Panels cover the distance between the leg uprights  and are open at the ends to allow cables to run  from one table to the next when used in rows.  Two flat oval cut outs are located on the panel, on  tables 48" wide or wider, to easily pass power and  data from table to table when used in an L shaped  configuration or when used back to back. Access  to power and cord management is available from  the underside of the work surface through a cut out  centered on the panel.

WORK SURFACE EDGE

Tables with edge detail 01 have a 3mm  thermoplastic elastomer (TPE) t-mold edge  band, which runs the entire perimeter of the work  surface. Tables with edge detail 17 have a 2mm  polypropylene (PP) bumper and sealed MDF bevel  cut away at a reverse 45º angle. Tables with edge  detail 08 are a sealed MDF with rounded edge and  cut away at a reverse 22.5º angle.  OPTIONAL CPU HOLDER  Explore 4-Leg computer tables are able to  accommodate the QWTCPU CPU holder as an  optional accessory.

POWER COMPONENTS

Tables have the option of adding the Fluid down  power system or 6-outlet power strip. Power  components are sold separately. Not For Use With  GFCI Outlets - To avoid tripping of electrical  circuits, only use daisy chain Fluid power  components with non-GFCI (Ground Fault Circuit  Interrupter) outlets.  FINISH OPTIONS  Tables can be ordered in any standard laminate,  trim, and powder paint offered by Bretford.

CONSTRUCTION AND ENVIRONMENTAL TESTING

Using in-house or third party verification, many  Bretford products are tested to meet or exceed the  appropriate ANSI/BIFMA standards for durability  and safety.  CarbonNeutral certified product.  TPE and PP are non-toxic, additive and phthalate  free, and recyclable at the end of the product  life cycle. In landfill conditions TPE will break  down, releasing only water and biodegradable  components. PP will remain inert in landfill  conditions. All edge options are environmentally  preferred to polyvinyl chloride (PVC). PVC is  constructed with chlorine and when burned omits  toxic byproducts such as dioxins, chlorocarbons  and hydrochloric acid. Additionally PVC is  constructed using a significant amount of lead,  which is highly toxic during the product life cycle  and after disposal.

RECYCLED CONTENT

Tables are constructed with a steel base that  is comprised of a minimal 25% to 35% post-  consumer recycled material. All steel components  are completely recyclable at the end of the product  life cycle. Work surfaces with HPL have an MDF  substrate constructed with an average of 70%  recycled content.