PC Digital to Analog - HDMI to VGA Adapter - Upgrade Kit - White Wall Plate

The RapidRun PC Digital to Analog Upgrade Kit is an ideal solution for connecting the HDMI output of a new laptop to the VGA input of an existing projector over a yellow RapidRun PC runner cable. This kit converts digital HDMI audio/video to analog VGA and Stereo Audio and works with runner cables up to 100 feet in length. Installation is easy and only requires a few steps. Remove the existing flying lead and wall plate and connect the new flying lead and wall plate from the kit to the existing runner cable. Connect the new flying lead to the projector and then connect the included USB power cable and a HDMI cable (not included) from the laptop to the new wall plate and the installation is complete. Don’t bother with the expense or hassle of opening up a wall or tearing out the cable infrastructure, simply install this upgrade kit and connect a new laptop to an existing projector.

Manufacturer Part Number
41330
EAN/UPC
0757120413301,757120413301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
UPC: 757120413301
Warranty: Lifetime
Vendor: C2G
Weight: 0.350 LB

Electrical Specifications

  • Conductor Resistance: At 20°C Max, 28AWG: 237.25 ohms/km, 30AWG: 376.96 ohms/km
  • Coax Cable Impedance: At 10MHz 75±5
  • Insulation Resistance: 10m ohm-km min at 20°C DC 500V
  • Dielectric Strength: AC 5000V/1 Min no breakdown
  • Maximum Runner Distance: 100ft

Input Resolutions Supported:

  • 640 x 480 @60Hz
  • 800 x 600 @60Hz
  • 1024 x 768 @60Hz
  • 1280 x 720 @60Hz
  • 1280 x 768 @60Hz
  • 1280 x 800 @60Hz
  • 1280 x 1024 @60Hz
  • 1360 x 768 @60Hz
  • 1600 x 1200 @60Hz
  • 1920 x 1080 @60Hz
  • 1920 x 1200 @60Hz

Physical Specifications

  • Operating Temperature: 0°C to 50°C
  • Storage Temperature: -25°C to 70°C
  • Approvals: CE
  • Warranty: Lifetime
  • Voltage: 30V

Conductor (qty. 3)

  • Conductor: 28AWG (7/0.127TC)
  • Insulation: FM-PE, ID: ø1.6±0.05
  • Shield: Spiral, 42±2/0.12±0.008TC

Conductor (qty. 8)

  • Conductor: 30AWG (7/0.1TC)
  • Insulation: SR-PVC, ID: ø0.6±0.05

Conductor (qty. 1 pair)

  • Conductor: 30AWG (7/0.1TC)
  • Insulation: SR-PVC, ID: ø0.80±0.05
  • Shield: Spiral, 42±2/0.10TC

Conductor (qty. 1 pair)

  • Conductor: 24AWG (7/0.20TC)
  • Insulation: SR-PVC, ID: ø1.1±0.05

Overall Cable:

  • Braided Shield: 24xi/0.12TC
  • Foil Shield: Aluminum, 100% Coverage
  • Jacket: PVC