10 Inch USB Charging Y Cable

The USB Charging Y Cable is the ideal solution for charging two smartphones, tablets or other mobile devices. The 30 gauge conductor construction provides the flexibility to connect in even the tightest of spaces. This flexibility and the compact size of this cable make it the ideal portable solution. Charges two devices with Micro-USB connectors.

Manufacturer Part Number
27054
EAN/UPC
0757120270546,757120270546
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Length: 10.00 Inch
Jacket Rating: Standard
UPC: 757120270546
Warranty: Lifetime
Vendor: C2G
Weight 0.036 LB