The USB Charging Cable is the ideal solution for charging a smartphone, tablet or other mobile device. The 30 gauge conductor construction provides the flexibility to connect in even the tightest of spaces. This flexibility and the compact size of this cable make it the ideal portable solution.
Note:
Color : Black
Length : 18.00 Inch
Jacket Rating : Standard
UPC : 757120270539
Warranty : Lifetime
Vendor : C2G
Weight : 0.032 LB