LE840D Direct Thermal/Thermal Transfer Printer

LE840/LE850 Series printers are designed for demanding environments – Among the fastest enterprise thermal printers in label and tag throughput, LE840/LE850 Series printers are built with a rigid steel chassis that's enclosed in a durable steel cabinet, so you can expect these sturdy printers to have a long life span. In fact, they’re so reliable that OKI backs them with a 2-Year Advanced Overnight Exchange warranty.

LE840/LE850 Series printers will integrate seamlessly into your environment, requiring little or no training for your staff.

And you can easily upgrade and expand their capabilities as your application needs change, without having to replace them.

Convenient, cost-effective performance – With speeds of up to 12 ips and a 600m ribbon capacity, these printers are perfect for demanding industrial printing. And their advanced processing power ensures not only fast output but efficient throughput, as well.

LE840/LE850 Series printers are ready out of the box with competitive emulations and USB or USB + Ethernet (LAN) or USB + Serial + Parallel connectivity standard. The LE840/LE850 Series Thermal Label Printers from OKI: rugged and reliable printers that combine performance, versatility, convenience and cost effectiveness.

Manufacturer Part Number
62308108
EAN/UPC
0051851025544,051851025544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LE850D - USB + LAN

Print Speed Mono:: 12

Memory:: 32 MB DRAM; 16 MB Flash

Resolution:: 300 dpi

Interfaces:: USB 2.0 + Ethernet (LAN)

Paper Size:: 22mm - 111mm (0.87" - 4.37")

Size:: 10.9" x 18.11" x 12.2" (278mm x 460mm x 310mm)

Weight:: Approx. 36.7 lb. (17 kg)

Power:: 120v

Footnotes:: Up to 12 ips max. (304mm/sec.)