Note:
Video/Audio Input IP video input:: |: 256-ch
Two-way audio input:: |: 1-ch, RCA (2.0 Vp-p, 1kΩ)
Network Incoming bandwidth:: |: 640Mbps
Outgoing bandwidth:: |: 640Mbps or 320Mbps (when RAID is enabled)
Remote connection:: |: 256
Video/Audio Output LCD output (Optional):: |: 7" LCD touch screen
HDMI Output:: |: 6-ch
HDMI 1 supports 64-window division, and HDMI 2-6 support 16-window division.
LCD/HDMI/VGA output resolution:: |: HDMI 3-6: 1920 × 1080P /60Hz
LCD/VGA/ HDMI 1-2: 1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz,
1280 × 720 /60Hz, 1024 × 768 /60Hz
Recording Resolution:: |: 6MP/5MP/3MP/1080P/UXGA/720P/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Audio Output:: |: 1-ch, RCA (2.0Vp-p, 1KΩ)
VGA Output:: |: 1-ch
Decoding Live view / Playback:: |: 6MP/5MP/3MP/1080P/UXGA/720P/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Capability:: |: 24-ch@1080P
Hard Disk eSATA:: |: 1 eSATA interface
SATA:: |: 24 SATA interfaces for 24 HDDs
miniSAS (Optional):: |: 1 miniSAS interface
Capacity:: |: Up to 6TB capacity for each HDD
Disk array Array type:: |: RAID0, RAID1, RAID5, RAID10
External Interface Optic fiber interface:: |: 4 1000 Mbps optic fiber interfaces
Network Interface:: |: 4 RJ-45 10 /100 /1000 Mbps self-adaptive Ethernet interfaces
Serial Interface:: |: RS-232, RS-485, Keyboard
USB Interface:: |: Front panel: 1 × USB 2.0
Rear panel: 2 × USB 3.0
Alarm In:: |: 16-ch
Alarm Out:: |: 8-ch
General Power Supply:: |: 100 ~ 240 VAC, 6.3 A, 50 ~ 60 Hz
Consumption(without hard disk and POE):: |: ≤ 450 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 19-inch rack-mounted 4U chassis
Dimensions:: |: 447 × 528 ×172mm (17.6" ×20.8"×6.8")
Weight(without HDD):: |: ≤ 20.80 Kg (45.76 lb)