Installer friendly Atlas Sound DT22 provides clear paging and background music in a labor saving package. Ideal for use in shopping malls, department stores, and anywhere large quantities of loudspeakers are to be utilized.
The Atlas Sound DT22 2' x 2' drop in speaker system simplifies loudspeaker installation by providing an all in one speaker package in acoustic ceiling grids. The system includes the speaker / transformer, enclosure, and grille. Enjoy clear, crisp paging and background music from the installation friendly DT22 without compromising building cosmetics.
Note:
Specifications
Speaker : 8" Dual Cone
Frequency Response : 100Hz - 5kHz
70.7V Power Taps : .25, .5, 1, 2, & 4 Watts
Dispersion : 105°– 2kHz Octave Band (-6dB)
Sensitivity : 96dB
Magnet Weight : 10oz (283g)
Length : 23.9" (607mm)
Depth : 4.53" (115mm)
Weight : 11.3 lbs (5.125kg)
Color : White