Get encrypted data protection and improved system and application performance[1] with the HP 256 GB SATA SED Opal 2 SSD.[2]
Note:
Capacity native:
256 GB
Compatible operating systems:
Windows 7 Home Basic 32-bit; Windows 7 Home Premium 32- and 64-bit; Windows 7 Professional 32- and 64-bit; Windows XP Professional 32-bit; Windows XP Professional x64 or Windows XP Home
Hard disk drive speed:
Write speed: Up to 450 MB/s; Read speed: Up to 260 MB/s
Manufacturer Warranty:
Each HP Storage Solution carries a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Product dimensions (W x D x H):
2.74 x 0.276 x 3 in
Technical Notes:
No driver is required for this device, although the HP-tested driver is recommended. Native support is provided by the operating system.
Transfer Rate: Write speed:
Up to 450 MB/s; Read speed: Up to 260 MB/s
Warranty:
Each HP Storage Solution carries a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Weight ( Imperial ):
0.16 lb
Weight ( Metric ):
73 g