PCIe Card for Read-Intensive Applications and Optimizing TCO
Delivers accelerated performance for read-intensive applications and an overall lower cost per gigabyte PCIe flash solution. Purpose-built to meet the requirements of Open Compute and other hyperscale servers, the Nytro™ XP6200 series delivers leading endurance and reliability using low cost flash with a new design optimized for low power and thermal characteristics.
Accelerate Read-Intensive Applications
Hyperscale data centers require cost-effective scaling to thousands of servers to meet the heavy compute and storage demands of Web 2.0, cloud computing and big data analytics which search data for content or comb data for trends–both of which are read-intensive. The Nytro XP6200 flash accelerator cards are designed to reduce latency and deliver high performance the ability to scale to further enhance application performance.
Flash Cards to Reduce Power and Cooling Costs
Delivering leading endurance and reliability using low-cost flash and designed to optimize low power and thermal characteristics, the Nytro XP6200 series requires up to 30 percent less power than similar cards using MLC flash technology. Unlike other cards with flash memory, this efficient design does not require heat sinks to control temperature. The lower power and cooling translates into lower OpEx.
Gold Standard in PCI-based Device Drivers, Seamless Deployment
The Nytro XP6200 not only addresses the challenges of performance and space, but does so seamlessly with minimal administrator intervention or fine-tuning.
Leveraging these advanced features, the PCIe flash-based acceleration card delivers the performance and endurance needed for critical business applications.
Note:
Usable Capacity: 930 GB
Raw Capacity: 1024GB
Form Factor: Half-Height, Half-Length (MD2)
NAND Petabyte Writes: >3
Read IOPS (8K): 155,000
Write IOPS (8K): 111,000
Read Bandwidth (256K): 2.0 GB/sec
Write Bandwidth (256K): 1.27 GB/sec
Average Latency: < 50 microseconds
End of Life Data Retention: > 3 months
Flash Memory Type: 19nm cMLC
Host Bus Type: x8 lane PCI Express® 2.0
Operating Temperature/Airflow: 0° to 50° C @ 250 LFM
Management Tools: CLI, MSM (GUI-based)
Operating Systems: RHEL : 5.0-5.10, 6.0-6.4; CentOS: 5.3-5.10, 6.0-6.4; OEL: 5.4-5.9, 6.0-6.4; SLES: 10 SP0-SP4, 11 SP1-SP3; Debian: 6.0.5, 6.0.7; Fedora: 17, 18; Ubuntu®: 10.04, 11.1, 12.04; Windows: XP SP2, Windows7-SP1, 8, Windows Server: 2003 R2 SP2, 2008 R2-SP1, 2012; Solaris 10U10, 11 (x86 & SPARC); FreeBSD: 7.2, 7.4, 8.2, 8.3, 9; VMware: ESX4.0U4, 4.1U2, 5.0 U1, 5.1