SV35.6 Series +Rescue SATA 2-TB Hard Drive

Robust Surveillance Storage

The seventh-generation 6TB Seagate® Surveillance HDD addresses the increasing need for high-resolution cameras and camera counts, and ensures cost-effective performance and durability in always-on surveillance systems.

  • 6TB capacities support up to 16 drives and 32 cameras per system
  • Precision-tuned for high write surveillance workloads
  • Reliably performs in multi-drive systems with RAID support
  • Rotational vibration sensors for reliable performance
  • Customise power settings to best support motion-activated cameras with Idle 3 support
  • Supplement backups with the Seagate Data Rescue Plan in the event of data loss or accident
Build Better Video Surveillance Systems

The Surveillance HDD features storage power for the latest video surveillance systems.

  • Build scalable systems to support large streaming workloads with support for ATA streaming and up to 32 cameras
  • Surveillance-optimised firmware improves drive reliability up to 30% and can reduce data loss
  • Ready to work 24×7 supporting up to 400+ hours of high definition content
  • 1M hours MTBF
  • 3-year limited warranty

Manufacturer Part Number
ST2000VX004-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: SV35.6

Capacity:
2TB

Interface:
SATA 6Gb / s

Cache:
64MB

Areal Density:
625

R/V (Rotational Vibration) Sensor:
N

Number of drive bays supported:
1 to 8

Number of Cameras Supported:
Up to 8

Length:
146.99mm

Width:
101.6mm

Height:
26.1mm

Typical Weight:
626g

Mean Time Between Failures:
1,000,000hr

Average Operating Power:
8.0W

Rescue Service Plan: