Robust Surveillance Storage
The seventh-generation 6TB Seagate® Surveillance HDD addresses the increasing need for high-resolution cameras and camera counts, and ensures cost-effective performance and durability in always-on surveillance systems.
The Surveillance HDD features storage power for the latest video surveillance systems.
Note:
Generation: Surveillance HDD
Capacity: 4TB
Interface: SATA 6Gb / s
Cache: 64MB
Areal Density: 625
R/V (Rotational Vibration) Sensor: N
Number of drive bays supported: 1 to 8
Number of Cameras Supported: Up to 8
Length: 146.99mm
Width: 101.6mm
Height: 26.1mm
Typical Weight: 610g
Mean Time Between Failures: 1,000,000hr
Average Operating Power: 5.6W
Rescue Service Plan: