Helps Improve Costs and Data Integrity
Note:
Specifications: 3TB
Marketing Name: Surveillance HDD
Model Number: ST3000VX002
Interface: SATA 6Gb/s
Cache Multisegmented (MB): 64
Bytes per Sector: 4096
Surveillance Performance
RV (Rotational Vibration) Sensor: Y
Drive Bays Supported: 1 to 16
Cameras Supported: up to 32
Seek Average, Read (ms): <8.5
Seek Average, Write (ms): <9.5
Average Data Rate, Read/Write (MB/s): 146
Max Sustained Data Rate, OD Read (MB/s): 180
Voltage
Voltage Tolerance, Including Noise (5V): ±5%
Voltage Tolerance, Including Noise (12V): ±10%
Power Management
Startup Power (A): 2.0
Operating Mode, Typical (W): 8.0
Idle2 Average (W): 5.40
Standby Mode (W): 0.75
Sleep Mode (W): 0.75
Environmental
Temperature
Operating (ambient, min °C): 0
Operating (drive case, max °C): 70
Nonoperating (ambient, min °C): −40
Nonoperating (ambient, max °C): 70
Reliability
Load/Unload Cycles: 300,000
Nonrecoverable Read Errors per Bits Read, Max: 1 per 10E14
Annualized Failure Rate (AFR): <1%
Power-On Hours: 8760
Warranty, Limited (years): 3
Physical
Height (mm/in): 26.11/1.028
Width (mm/in): 101.6/4.0
Depth (mm/in): 146.99/5.787
Weight (g/lb): 610/1.345
Carton Unit Quantity: 20
Cartons per Pallet: 40
Cartons per Layer: 8