Best-Performing, Highest-Capacity Storage for 1- to 8-Bay NAS Systems
Note:
Single Drive Models: 4TB1
Model Number: ST4000VN000
+Rescue Model Number: ST4000VN003
Interface Options: SATA 6Gb/s
Halogen Free: Yes
NASWorks
Number of Drive Bays Supported: 1 to 8
Dual-Plane Balance: Yes
Vibration Tolerance for Small NAS: Yes
NASWorks Error Recovery Control: Yes
+Rescue Data Recovery Service
3-Year Option With +Rescue Model: Yes
Performance (Per Drive)
Cache, Multisegmented (MB): 64
SATA Transfer Rates Supported (Gb/s): 6.0
Power-On or Standby to Ready (typical, sec): <17
Max Sustained Data Transfer Rate OD (MB/s): 180
Voltage (Per Drive)
Voltage Tolerance, Including Noise (5V): ±5%
Voltage Tolerance, Including Noise (12V): ±10%
Power Management (Per Drive)
Startup Current (12V, A max): 2.0
Operating Average (W): 4.8
Idle Average (W): 3.95
Standby/Sleep Mode (typical, W): 0.5
Environmental (Per Drive)
Temperature (°C)
Operating (ambient min): 0
Operating (drive case max): 70
Nonoperating (ambient): –40 to 70
Temperature Gradient, Operating/Nonoperating (°C per hour max): 20/30
Shock
Operating: 2ms (max, Gs): 80
Nonoperating: 2ms (max, Gs): 300
Acoustics
Idle (typical, bels)2: 2.3
Operational (typical, bels): 2.5
Reliability (Per Drive)
Load/Unload3: 600,000
Nonrecoverable Read Errors per Bits Read, Max: 1 per 10E14
Power-On Hours: 8760
Mean Time Between Failures (MTBF, hours): 1M
Warranty, Limited (years): 3
Physical (Per Drive)
Height (mm/in, max): 26.11/1.028
Width (mm/in, max): 101.6/4.0
Depth (mm/in, max): 146.99/5.787
Weight (g/lb, max): 610/1.345
Carton Unit Quantity: 20
Cartons per Pallet: 40
Cartons per Layer: 8
1 One terabyte, or TB, equals one trillion bytes when referring to drive capacity.
2 Idle measured in Idle1 state
3 Load/Unload tested to 600,000 cycles