30" 6MP Diagnostic Display (FDA 510(k) Cleared) with NVIDIA Video Card

The 30” NEC MultiSync MD302C6, an LED-backlit color diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging and multi-modality PACS. This 6-megapixel model features an IPS panel to provide precise grayscale reproduction and wide viewing angles as well as an integrated front sensor which constantly monitors and adjust brightness to maintain the factory DICOM GSDF calibration. In addition to offering a large overall workspace, the MD302C6 can function as a dual 3MP replacement. The MD302C6 includes a has three-way ergonomic stand, including height-adjust, swivel and tilt. The display offers both DisplayPort and DVI-D inputs, built-in two-port USB hub, and 16-bit lookup tables (LUTs) with 1024 levels of gray for smooth images and hardware calibration.

  • Excellent screen performance (1000:1 contrast ratio, 3280 x 2048 native resolution, 800 cd/m², 400 cd/m² calibrated brightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Integrated two-port USB 2.0 hub easily connects you to your peripherals
  • Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
  • FDA 510(k) clearance
  • NVIDIA Quadro K2200 4GB video card included

Manufacturer Part Number
MD302C6-N1
EAN/UPC
0805736056044,805736056044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Viewable Image Size: 30"
ColorType: Color
MegaPixels: 6MP
Native Resolution: 3280 x 2048
Pixel Pitch: 0.2mm
Pixels Per Inch: 128.9@ native resolution
Brightness (typical): 400cd/m2 calibrated / 800cd/m2 max
Contrast Ratio (typical): 1000:1
Viewing Angle 170° Vert., 170° Hor. (85U/85D/85L/85R) @ CR>10
Response Time 15ms (black to white)
Lookup Table 16-bit
Displayable Colors 1.07 billion colors out of 4.3 trillion or 1024 shades of gray out of 4096 (10-bit DisplayPort input)
16.7 million colors out of 1.05 billion color palette or 256 shades of gray out of 4096 (DVI-D input)

Sensors
Front

Synchronization Range
Horizontal (Analog/Digital): 31.5-126.5 KHz (Digital only)
Vertical: 30-70Hz

Connectivity
Input/Output Terminals
Digital: DisplayPort (2), DVI-D (2)

Power Consumption (typical)
On: 173.5W

Physical Specifications
Dimensions (WxHxD)

  • Net (with stand) 27.4 x 19.2 x 11.9 in. / 695.6 x 486.5 x 301.6 mm
  • Net (without stand) 27.4 x 18.4 x 3.9 in. / 695.6 x 467.1 x 100.0 mm

Weight

  • Net Weight (with stand) 38.8 lbs / 17.6 kg
  • Net Weight (without stand) 25.1 lbs / 11.4 kg

VESA Hole Configuration Specifications
200 x 100mm

Environmental Conditions
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: -1312 to 9843ft / -400 to 3000m
Storage Temperature: -4-140°F / -20-60°C
Storage Humidity: 10-85%
Storage Altitude: -1312 to 32808ft / -400 to 10000m

Safety Standards

  • C-UL
  • EN 60950-1 and 60601-1
  • EPEAT
  • WEEE
  • RoHS
  • CCC
  • AAPM-TG18
  • DIN V 6868-57
  • FDA 501(k) cleared

Limited Warranty (parts & labor, including backlight)
5 years, including Advanced Overnight Exchange

Additional Features

  • DICOM GSDF calibrated
  • GammaComp MD QA software
  • Tilt
  • Swivel
  • Height-adjustable stand

Ships With

  • Power cord
  • DVI-DL cable
  • DisplayPort cable
  • USB cable
  • Quick Start / Quick Reference Guide

Accessories
Optional:

  • Nvidia Quadro K2000 PCIe video card (MDN-K2000)
  • AMD W5000 DVI PCIe video card (MDA-W5000)
  • Matrox Xenia Pro triple-head video card (MDM-XENPRO)