21" 5MP Medical Mammography Display (FDA 510(k) Cleared) with NVIDIA Video Card

The 21.3” NEC MultiSync MD11G5 an LED-backlit medical-grade widescreen diagnostic display, is designed for the demanding needs of healthcare professionals in medical imaging, mammography and PACS. This 5-megapixel model has an IPS panel to provide precise grayscale reproduction and wide viewing angles, as well as an integrated front sensor, which constantly monitor and adjust brightness to maintain the factory DICOM GSDF calibration. The MD211G5 includes a has four-way ergonomic stand, including height-adjust, swivel, tilt and pivot. The display offers both DisplayPort and DVI-D inputs, built-in two-port USB hub, and 13.5-bit lookup tables (LUTs) with 1024 levels of gray for smooth images and hardware calibration.

  • Superior screen performance (1200:1 contrast ratio, 2048 x 2560 native resolution, 1200 cd/m², 500 cd/m² calibratedbrightness)
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance
  • Uniformity control provides accurate imaging across the screen
  • Integrated two-port USB 2.0 hub easily connects you to your peripherals
  • Includes GammaCompMD™ QA software for worry-free calibration and conformance testing to the DICOM standard
  • FDA 510(k) clearance for mammography
  • NVIDIA Quadro K2200 4GB video card included

Manufacturer Part Number
MD211G5-N1
EAN/UPC
0805736056020,805736056020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Viewable Image Size: 21.3"
ColorType: Grayscale
MegaPixels: 5MP
Native Resolution: 2048 x 2560
Pixel Pitch: 0.17mm
Pixels Per Inch: 154@ native resolution
Brightness (typical): 500 cd/m2 calibrated / 1200 cd/m2 max
Contrast Ratio (typical): 1200:1
Viewing Angle: 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>50
Response Time: 25ms
Lookup Table: 11.9-bit
Displayable Colors 1024 levels of gray out of a palette of 12277

Synchronization Range
Horizontal (Analog/Digital) 30-135 kHz
Vertical 25-75 Hz

Connectivity
Input/Output Terminals
Digital: DisplayPort, DVI-D

Power Consumption (typical)
On: 80W
Power Savings Mode: 7W

Physical Specifications
Dimensions (WxHxD)

Net (with stand): 18.7 x 15.9-21.3 x 9 in. / 474.5 x 403.3-541.8 x 227.6mm
Net (without stand): 18.7 x 15.4 x 3.9 in. / 474.5 x 390 x 98.2mm

Weight

Net Weight (with stand): 26 lbs. / 11.8 kg
Net Weight (without stand): 19.0 lbs. / 8.6 kg

VESA Hole Configuration Specifications
100 x 100mm

Environmental Conditions
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 30-80%
Operating Altitude: 9842 ft. / 3000m
Storage Temperature: -4-140°F / -20-60°C
Storage Humidity: 10-85%
Storage Altitude: 32,808 ft. / 10,000m

Safety Standards

  • C-UL
  • EN 60601-1
  • ISO 9241-307
  • ISO 13406-2
  • US Mercury Regulations
  • WEEE
  • RoHS
  • AAPM-TG18
  • DIN V 6868-57
  • FDA 501(k)

Limited Warranty (parts & labor, including backlight)
5 years, including Advanced Overnight Exchange

Additional Features

  • DICOM GSDF calibrated
  • Digital Uniformity Correction
  • Pivot
  • Tilt
  • Swivel
  • Height-adjustable stand

Ships With

  • Power cord
  • DisplayPort cable
  • DVI-D Dual Link cable
  • USB A to B cable
  • Warranty sheet
  • Caution sheet

Accessories
Optional: AMD triple-head video card (MDA-W5000), NVIDIA triple-head video card (MDN-K2000), NVIDIA dual-head video card (MDN-Q2000D), AMD dual-head video card (MDA-V5800D), Matrox triple-head video card (MDM-XENPRO), Medical calibration sensor (MDSVSENSOR2), Medical calibration sensor (MDSVSENSOR3)