Dual LTE-Single GPS Multi-band Antenna

Deciding which antenna to use involves multiple factors, such as coverage area, maximum distance, indoor location, outdoor location, and antenna height.

When an antenna is used indoors, the building construction, ceiling height, and internal obstructions must be considered. In outdoor environments, obstructions such as trees, vehicles, buildings, and  hills must be considered. Distance is the primary fact or when using outdoor-wireless communications. However, coverage area also becomes important when you use wireless client devices to communicate with a wireless device.

Manufacturer Part Number
4G-LTE-ANTM-O-3-R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating Frequencies

  • 698-960 MHz
  • 1710-2700 MHz

Polarization

  • Vertical, linear

Nominal Impedance

  • 50 Ohms

Gain (Typical)

  • 2.5 dBi

Maximum Power

  • 3 Watts

VSWR

  • < 2.5:1

Elevation Plane (3 dB Beamwidth)

  • 30° (nominal)

Azimuth Plane (3 dB Beamwidth)

  • Omni-directional

Connector type

  • SMA-Male

Cable

  • 4 ft RG174 VW-1 compliant

Height

  • 90 mm

Base Diameter

  • 137 mm

Color

  • White, Black, Red or Blue

Flammability

  • UL-94 V0

Environment

  • Indoor and outdoor

Mounting

  • 5/8 inch lug with serrated face nut, optional adhesive backing (peel-off), 17 sq. inches area (minimum) on a flat smooth surface, 5/8 inch diameter hole through mounting surface

Operating and storage temperature

  • -40 to +85 degree C
Ingress Protection
  • IP67