Smart SP-650AH2NCB ATX12V & EPS12V Power Supply

650 Watt Bronze Power Supply:Most valuable power usage for daily use

Thermaltake introduces the newest in the essence of mainstream systems – the SMART Series Standard PSU, a performance series of power supply units (PSU) that incorporated various PSU high-tech components, leading technology and Eco-friendly credentials, ranged between 550 to 750W that will accommodate any mainstream build under any circumstance. It is ideal for users to build a home or office system for 24/7 fundamental and stable demands.

Manufacturer Part Number
SP-650PCBUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Type: Intel ATX 12V 2.3
Max. Output Capacity: 650W
Peak Output Capacity: 780W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 140mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) @ 80% of full load at 115Vac/ 230Vac input.
Input current: 10A
Input Frequency Range: 47 Hz - 63 Hz
Input Voltage: 100 Vac- 240 Vac
Operating Temperature: 0℃ to +40℃
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 ℃ to +70 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 120mm Fan: 1800 R.P.M. ± 10%
Efficiency: 82-88% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: UL/CUL/TUV/CE/FCC and BSMI
Protection: OVP/UVP/OCP/OPP/SCP

Connector

24 Pin x 1
CPU 4+4 Pin x 1
PCI-e 6+2 Pin x 2
SATA x 6
4 Pin Peripheral x 4
4 Pin Floppy x 1

Max Output Current

+3.3V: 24A
+5V: 24A
+12V: 52A
-12V: 0.5A
+5VSB: 3.0A

Max Output Power

+3.3V & +5V: 120W
+12V: 624W
-12V: 6.0W
+5VSB: 15W