The ThinkVision Pro2840m features a 4K display. With a3840x2160 panel, 10 bit color, 270 nit brightness and 5 millisecond response time, the latest premium ThinkVision monitor is designed to offer an uncompromised display experience. With 157 pixels per inch and a three million to one dynamic contrast ratio, the stunning image is vibrant, sharp and detailed.The infinity glass design features touch sensitive buttons and dual speakers. A full function stand allows tilt, swivel and rotate and includes DisplayPort, HDMI and multiple USB ports.ThinkVision Pro2840m is also respectful to the environment with numerous certifications including Energy Star 6.0, TCO certification, EPEAT Gold and many others.
Note:
General
Part number: 60B4RAR6US
Description: ThinkVision Pro2840m 28-inch 4Kx2K LED Backlit LCD Monitor with Speaker
Display
Brightness: 270cd/m2
Max Colors Built in Screen: 1.073G
Connector: MHL,DP,mDP,HDMI
Contrast Ratio: 1000:1
Display Type: TFT
Dot Pitch: 0.16mm
Ergonomics: TCO 6.0,Energy Star 6.0 ,China RoHS,EU RoHS,Turkey RoHS
Height Adjustment Metric: 110
Height Adjustment Metric Units: mm
Maximum Resolution: 3840x2160
Case Color: Black
Monitor Technology: TN
Native Resolution: 3840x2160
Power Supply Type: Internal
Pixel Pitch/Type - Diagonal: 0.16mm
Refresh Time: 5
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlit
Viewable Image Size Inches: 28
Viewable Image Height Metric: 341.3
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 620.9
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: -45~45 degrees
Tilt: -5~25 degrees
Recommended Resolution: 3840 x 2160
Vertical Viewing Angle: 160 degrees
Physical Properities
Agency Approvals & Certifications: ULE Gold,TUV Green Mark,Energy Star 6.0,RoHS,EPEAT Gold,RoHS (China)
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 289.94
Depth: 289.94mm
Depth Metric Units: mm
Depth (US): 11.4in
Height Metric: 443.25
Height: 443.25mm
Height Metric Units: mm
Height (US): 17.45in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 22.47
Weight US Units: lbs
Weight Metric: 10.19
Weight Metric Units: Kg
Width Metric: 665.9
Width: 665.9mm
Width Metric Units: mm
Width (US): 26.21in