FlexFabric 10Gb 2-port 536FLB FIO Adapter

The HP FlexFabric 10Gb 2-port 536FLB adapter features the next generation of 10Gb Ethernet offering in a single chip solution on a FlexibleLOM form factor, further reducing power requirements for 2 ports of 10Gb Ethernet. It is designed for use with HP BladeSystem c-Class Gen9 servers.
 
It provides full duplex high performance Ethernet connectivity with support for HP Virtual Connect FlexFabric blade interconnect technology, allowing each 10GbE port to be divided into four physical NICs and optimize bandwidth management for virtualized servers. The HP 536FLB FlexFabric network adapter, in conjunction with HP Virtual Connect FlexFabric technology, helps to extend the benefits of virtualization beyond the server and into the rest of the infrastructure.

Manufacturer Part Number
766491-B21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Network processor: QLogic 57840S with integrated MAC/PHY

Data rate:
Two ports, each at 20 Gbps full duplex; 40 Gbps aggregate full duplex theoretical bandwidth.

Onboard memory:
900MB (distributed memory)

Bus type:
PCI Express v3.0 (Gen3) x8

Form factor:
FlexibleLOM

IEEE Compliance:
802.3, 802.1ab, 802.3x, 802.3ad, 802.3p, 802.1q, 802.3ae, 802.1Qau, 802.3ap

Power and Environmental Specifications


Operating
:

Temperature 0°C to 55°C / 32°F to 131°F

Humidity
10% to 90% non-condensing

Power requirement:
<12W

Emissions classification:
FCC Class A

Agency approvals:

  • USA: FCC Part 15 Class A
  • Canada: ICES=--3, Issue 4
  • Japan: VCCI V3 (2010.04) Class A
  • International: EN55022:2006 + A1:2007 Class A
  • International: EN55024:1998+A1:2011+A2; EN61000-3-2:2006, EN61000-3-3:2008
  • Taiwan: BSMI, CNS13438 (2006) Class A
  • Australia/New Zealand (AS/NZS): EN55022:2006+A12007 class A
  • Korea: KN22 Class A, KN24
RoHS Compliance: 6 of 6

Safety:
  • UL Mark (USA and Canada)
  • CE Mark
  • EN 60590
Operating System Support

Microsoft:
  • Microsoft Windows Server 2008 SP2, R2 w/SP1 (x86 and x64)
  • Microsoft Windows Server 2012 & 2012 R2
Linux:
  • Red Hat Enterprise Linux (x86 and x64) 5.9,5.10,6.4, 6.5
  • SUSE Linux Enterprise Server 11, SP2 & SP3 x86 & x64
Solaris:
  • Solaris 10 U10
  • Solaris 11 x64
Virtualization:
  • VMware ESXi 5.0 U3, 5.1 U2
  • VMware vSphere 5.5
  • Citrix XenServer 6.1