Intensifier H Series Indoor/Outdoor Bullet Camera

Manufacturer Part Number
HTINTB9H
EAN/UPC
0030519016414,030519016414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Image Sensor: 1/3” Sony Super HAD TM CCD
Resolution: 700 TV lines
Minimum Illumination: CDS off: 0.15 lux CDS on: 0.00002 lux
Effective Pixels:  976 (H) x 494 (V)
Total Pixels: 1020 (H) x 508 (V) TV SystemL NTSC
Scanning Frequency: 15.734kHz (H) & 59.94Hz (V)     
Scanning System: 2:1 interlace
Synchronization: Internal
S/N Ratio: More than 52dB
Video Output: CVBS: 1.0Vp-p / 75 ohms
Electronic Shutter Speed: 1/60 sec. – 1/120,000 sec.
OSD: Available
DWDR : On / Off (level adjustable)
Backlight Compensation: BLC / HLC / Off
Day/Night: Color / BW / Auto / Ext
AGC: High / Low / Off
White Balance: ATW / Outdoor / Indoor / Manual / AWC (1,700°K – 11,000°K)
Intensify: Auto / Off (selectable 2x ‒ 512x)
Motion Detection: On / Off (8 programmable zones)
Privacy Masking: On / Off (12 programmable zones)
Speco DNR: On / Off (level adjustable)
Digital Zoom: On / Off (1x - 16x)
DIS: On / Off
Sharpness: On / Off (level adjustable)
Flip / Mirror: On / Off
Power Consumption: 12VDC, 400mA / 24VAC, 170mA
Power Supply: 12VDC / 24VAC dual voltage operation (power supply not included)
Operating Temperature: 4 ̊ F – 140 ̊ F
Dimensions: 3.46” (W) x 4.01” (H) x 11.02” (L)
Weight: 3 lbs.