EXPLORE 4-Leg Voltea Computer Table with Casters

Ideal for computer labs or other technology-driven spaces, Voltea offers security to cord management with lockable cord bin controls access to power.

Designed for use with the Fluid down power system or 6-outlet power strip.

  • Mobile: Locking casters allow for ease of mobility.
  • Stable: Glides support stationary installations.
  • Cord Friendly: Modesty panel doubles as a cord management tray and conceals and organizes wires when in use or stored.
  • Power Ready: Optional Fluid down power system allows up to 4 tables to daisy chain off of a single wall outlet using UL Recognized 4-outlet power module.
  • Durable: Finished with powder-coated paints to withstand long-term use.
  • Guaranteed: EXPLORE® tables are backed by a 12-year warranty. Optional electrical components are backed by a 1-year warranty.
  • EXPLORE® 4-Leg Voltea Laptop Table has achieved GREENGUARD GOLD Certification.
  • CarbonNeutral certified product.

Manufacturer Part Number
EDUSV2448C-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

4-LEG TABLE BASE

Upper and lower leg assemblies are constructed  with 14-gauge flat oval tubing and features  arc welded connections to the mounting plate  with two 3/16" gussets for added strength and  support. The upper leg assembly mounts to the  underside of the work surface with metal-to-  metal screw connection through a 3/16" thick  steel plate. Each leg secures with seven screws  that secure to metal inserts in the underside of  the tabletop. The lower leg assembly telescopes  inside the upper assembly allowing for height  adjustability. Tables with casters are height  adjustable from 22" to 32", and tables with glides  are height adjustable from 20" to 30", both in 1"  increments. The lower leg is available with the  choice of 2.5" diameter twin wheel casters, all  with locking brakes, or with 1" adjustable  leveling glides.

VOLTEA COMPUTER WORK SURFACE

Work surfaces feature a 1" thick 45 lb. density  core with .03" high-pressure laminate top and  a .03" backer on premium finish models. Voltea  computer table work surfaces feature a flip up  door centered on the rear edge of the table  and which is 7"D and always 18" shorter than  the overall table width. Flip up doors include  rounded front edge cut outs that allows cords to  pass into the bin and a key lock for security. All  locks are keyed alike. Both base and premium  finish models come with a 3mm thermoplastic  elastomer (TPE) t-mold (edge 01) other edge  details are not available on this model. The  underside of the work surface includes 28 metal  inserts that align with the leg mounting plates and  allows for a strong metal-to-metal connection.

VOLTEA COMPUTER MODESTY PANEL AND CORD MANAGEMENT

Modesty panels double as a cord management  raceway and are constructed from 18-gauge  steel. Modesty panels cover the distance  between the legs and are open on the ends to  allow cables to run from one table to the next  when used in rows. Flat oval cable cut outs are  located on the rear side of the cord management  bin, on tables 48" wide or wider, to easily pass  power and data from table to table when used in  an L shaped configuration or when used back to  back. Access to power and cord management  is available by raising the rear hinged work  surface door. The front edge of the work surface  door has rounded cut outs to allow cables from  monitors or computers to easily feed into the  cord management bin. Each bin includes two 1/4"  diameter holes, spaced 16-3/4" on center which  support a panel mounted electrical unit.  WORK SURFACE EDGE DETAIL 01  Tables with edge detail 01 have a 3mm  thermoplastic elastomer (TPE) t-mold edge  band, which runs the entire perimeter of the work  surface.

OPTIONAL CPU HOLDER

Explore 4-Leg Voltea computer tables are able to  accommodate the QWTCPU CPU holder as an  optional accessory.

POWER COMPONENTS

Tables have the option of adding the Fluid down  power system or 6-outlet power strip. Power  components are sold separately. Not For Use  With GFCI Outlets - To avoid tripping of electrical  circuits, only use daisy chain Fluid power  components with non-GFCI (Ground Fault Circuit  Interrupter) outlets.

FINISH OPTIONS

Tables can be ordered in any standard laminate, trim, and powder paint offered by Bretford.

CONSTRUCTION AND ENVIRONMENTAL TESTING

Using in-house or third party verification, many  Bretford products are tested to meet or exceed  the appropriate ANSI/BIFMA x5.5-2008 standards  for durability and safety.  CarbonNeutral certified  product. EXPLORE  ®  4-Leg Voltea Table has  achieved GREENGUARD GOLD Certification.  TPE is non-toxic, additive and phthalate free, and  recyclable at the end of the product life cycle. In  landfill conditions TPE will break down, releasing  only water and biodegradable components. TPE  is a highly flexible material that consumes less  energy during manufacturing and preferable to  polyvinyl chloride (PVC). PVC is constructed with  chlorine and when burned omits toxic byproducts  such as dioxins, chlorocarbons and hydrochloric  acid. Additionally PVC is constructed using a  significant amount of lead, which is highly toxic  during the product life cycle and after disposal.

RECYCLED CONTENT

Tables are constructed with a steel base  that is comprised of a minimal 25% to 35%  post-consumer recycled material. All steel  components are completely recyclable at the  end of the product life cycle. Work surfaces with  HPL have an MDF substrate constructed with an  average of 70% recycled content.