CL920 Tablet

Incredibly Rugged

The MIL-STD-810G tested and IP52-rated CL920 Rugged Tablet PC withstands the rigors of a tough workday – dust proof and shock-proof for uninterrupted reliability and durability - rain or shine. Built around an internal industrial strength magnesium frame and fortified with Corning® Gorilla® Glass 3 damage resistant screen, the rugged tablet features a signature dot-pattern

Manufacturer Part Number
CLK2B3A1A2A2A2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROCESSOR / CACHE

  • Intel Pentium “Baytrail” N3540 Quad core - 4 cores, 4 threads - 2.16 GHz clock speed (2.66 GHz burst frequency)

    OPERATING SYSTEM

  • Windows® 10 64-bit
  • Windows® 8.1 Pro
  • Windows® 7 Pro

    DURABILITY

  • MIL-STD-810G
  • IP52 (Water, dust and splash resistant)
  • Corning® Gorilla® Glass 3
  • Magnesium internal frame
  • SSD storage

    CHIPSET

  • Intel HD Graphics
  • WDDM 1.3 driver

    TOUCH & PEN

  • 10 point projective capacitive multi-touch
  • Active stylus

    DISPLAY

  • 10.1” Wide HD (LED BL, 1366x768) Dual Bonded Display with Corning® Gorilla® Glass
  • 180 degree viewing angle
  • Intel HD Graphics
  • Screen Rotation: 0°, 90°, 180°, 270°
  • Micro HDMI Port 1.4a up to 1920 x 1200 @ 60Hz

    AUDIO CONTROLLER

  • Realtek High Definition Codec ALC259

    SYSTEM MEMORY

  • 4 GB DDR3L onboard memory

    SYSTEM STORAGE

  • 64 GB SSD
  • 128 GB SSD

    INTEGRATED COMMUNICATIONS

  • Integrated Dual Band Wireless-AC with Bluetooth 4.0
  • Optional Integrated 4G LTE Mobile Broadband with GNSS OR
  • Optional Integrated Augmented GPS

    CAMERAS

  • Rear facing camera 5.0 MP
  • Front facing camera 1.3 MP

    AUDIO

  • Mono speaker and dual-array mics with noise cancellation
  • Combined audio in/out jack

    I/O PORTS

  • 1 USB 3.0
  • 1 micro-HDMI
  • 1 full size SD card slot
  • 1 full size SIM card slot
  • Power jack
  • Dock connector - backward compatible with additional Display Port lane

    CONTROL BUTTONS

  • Secure attention sequence (SAS) / Rotation lock
  • Volume buttons
  • Windows home button

    SECURITY

  • Trusted Platform Module (TPM) 1.2
  • Absolute® Computrace Complete (optional)
  • WinMagic® Secure Doc™ Disk Encryption

    DIMENSIONS

  • 10.9” x 7.06” x 0.62” (276.7mm x 179.2mm x 15.7mm)

    WEIGHT

  • 1.9 lbs. (0.84 kg.)

    BATTERY

  • Battery life up to 8 hours
  • 43WHr Lithium Ion

    BATTERY CHARGE TIME

  • 1.5 hours (Tablet PC on/off)

    AC ADAPTER

  • 65W universal 3-pin jack
  • 100-240V ~1.5A, 50-60Hz

    WARRANTY

  • Standard 1 year
  • Additional warranty options available

    STANDARDS

  • ACPI 5.0 compliant

    SOFTWARE

  • SnapWorks™ by Motion® Camera App
  • Motion/Softex OmniPass Security Software (Windows 7)
  • Motion Dashboard (Windows 7)
  • Know Your Motion Tablet (Windows 8.1)
  • Pen and Touch Enabled BIOS Setup
  • Infineon Security Platform Tools
  • Motion Tablet Center (Windows 8.1)
  • Microsoft Office - Trial Version (Windows 8.1)

    ENVIRONMENTAL

    MIL-STD-810G (4’ Drop, Altitude, Low/High Storage Temperature, Low/High Operating Temperature, Temperature Shock, Rain, Humidity, Sand and Dust, Vibration, Shock)

    REGULATORY - PRODUCT SAFETY

  • AS/NZS 60950-1 (2nd Edition)
  • UL, CUL, CE (IEC/EN60950-1; 2006 + Al: 2009)
  • LVD (73/23/EEC)
  • EU Directive 2002/95/EC
  • EU Directive 2002/96/EC
  • EU Directive 2006/66/EC and its amendments
  • Substances of Very High Concern (SVHC)
  • Article 59.1 of Regulation No. 1907/2006 of the European Parliament and the Council related to REACH

    REGULATORY - ENVIRONMENTAL

  • California Proposition 65

    REGULATORY - EMC

  • ANSI C63.4
  • AS/NZS CISR22: 2009 Class B
  • AS/NZS 4268: 2008
  • AS/ACIF S042.1 (WCDMA/HSDPA)
  • AS/ACIF S042.3 (WCDMA/HSDPA)
  • AS/ACIF S042.1 (GSM/EDGE)
  • AS/ACIF S042.3 (GSM/EDGE)
  • CAN/ICES-003 Class B
  • CAN/RSS-210 Issue 7
  • CAN/RSS-310 Issue 3
  • CAN/RSS-132 (1xRTT/EVDO)
  • CAN/RSS-133 (1xRTT/EVDO)
  • EN60601-1-2: 2007 Class B
  • CENELEC EN 61000-3-2
  • CENELEC EN 61000-3-3
  • ETSI EN 301-893
  • ETSI EN 300-328
  • ETSI EN 300-440
  • ETSI EN 301-489-1
  • ETSI EN 301-489-3
  • ETSI EN 301-489-7
  • ETSI EN 301-489-17
  • ETSI EN 301-489-24
  • ETSI EN 301-511
  • ETSI EN 301-908 -1/-2
  • ETSI EN 62311:2008
  • FCC Part 15 Subpart B Class B
  • FCC Part 15 Subpart C (2.4Ghz)
  • FCC Part 15 Subpart E (5Ghz)
  • FCC Part 22 H (1xRTT/EVDO)
  • FCC Part 24 E (1xRTT/EVDO)
  • R&TTE (89/336/EEC) & R&TTE (99/5/EC)

    REGULATORY - OTHER

  • Technical Instructions for Safe Transport of Dangerous Goods by Air (ICAO Doc #9284)0
  • Emergency Response Guidance for Aircraft incidents involving Dangerous Goods (ICAO Doc #9481)