EliteDisplay E241i 24-inch IPS LED Backlit Head Only Monitor

An expansive screen, customizable comfort, and wide-angle IPS.

IPS goes mainstream with the HP EliteDisplay E241i 24-inch IPS LED Backlit Monitor, a business-class combination of a large screen, extra-wide viewing angles, and extraordinary comfort.

Manufacturer Part Number
K8Q72AA#ABA
EAN/UPC
0888793910627,888793910627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: F0W81AA; K8Q72AA
Display Size: (diagonal) 24"
Viewing Angle: 178° horizontal; 178° vertical
Brightness: 250 cd/m²
Contrast Ratio: 1000:1 static; 5000000:1 dynamic
Response Ratio: 8 ms gray to gray
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200
Resolutions Supported: 1920 x 1200; 1920 x 1080; 1600 x 1200; 1600 x 900; 1680 x 1050; 1440 x 900; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x 768; 800 x 600; 640 x 480
Display Features: Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls
User Controls: Menu; Minus ("-"); Plus ("+") /Input; OK/Auto; Power
Input Signal: 1 VGA; 1 DVI-D (with HDCP support); 1 DisplayPort 1.2 (with HDCP support)
Ports and Connectors: 3 USB 2.0 (one upstream, two downstream)
Input Power: Input voltage: 90 - 265 VAC
Power Consumption: 40 W (maximum), 35 W (typical), < 0.5 W (standby)
Dimensions with Stand (W x D x H): 21.89 x 10.9 x 20.34 in
55.6 x 27.62 x 51.656 cm
Dimensions without Stand (W x D x H): 21.89 x 2.17 x 17.28 in
55.6 x 5.5 x 36.26 cm
Weight: 14.5 lb
6.58 kg
With stand
Ergonomic Features: Tilt: -5 to +30°; Swivel: ±180°
Environmental: Arsenic-free display glass; Mercury-free display backlights; Low halogen
Energy Efficiency Compliance: ENERGY STAR® qualified
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection
beyond the standard warranties. HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending
on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply.