CloudSpeed Eco SATA SSDs

Cost-effective storage for read-intensive workloads with high performance and low power consumption.

CloudSpeed Eco™ SATA SSDs from SanDisk are specifically designed for entry level enterprise, hyperscale and cloud data center server and storage environments. Based on 19nm cMLC NAND flash, these SSDs are optimized for read-intensive applications, such as Web Servers, Web 2.0 Content Repository, Photo Sharing, Media Streaming, Video on Demand (VOD), and Cloud Computing. CloudSpeed Eco SATA SSDs deliver up to 5x higher endurance than competing client MLC SATA SSDs.

Manufacturer Part Number
SDLFNCAR-960G-1HA2
EAN/UPC
0619659125592,619659125592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance:

  • Interface: SATA 6Gb/s
  • Sequential Read/Write: Up to 450/400 MB/s
  • Random Read/Write: IOPS 80K/14K IOPS
  • Access Time: < 2.0 milliseconds
Capacity:
  • 19nm cMLC: 960GB
Reliability:
  • Data Reliability (BER): 1 unrecoverable error in 1017 bits read
  • MTBF: 2M hours
  • Data Fail Recovery: Recover up to 1 NAND flash erase block of data
  • Power Fail Recovery: High-reliability backup-power circuitry
  • Temperature Monitoring: Performance throttling upon warning/critical temperature
  • Warranty: Lesser of 3 years or maximum endurance used
Endurance:
  • DWPD (Random Workload): 1 DWPD
Power:
  • VCC: 5V ± 5%
  • Active (Typ.): 5.2W
  • Idle: 2.2W
Environmental:
  • Shock (operating): 100g @ 1.0 ms, 1 shock along each axis, X, Y, Z in each direction
  • Vibration (operating): 2.17 g rms 7-800 Hz
  • Operating Temperature: 0⁰ C to 70⁰ C (internal)
  • Storage Temperature: -40⁰ C to 95⁰ C
  • Humidity: 5% to 95% non-condensing, relative humidity
  • Altitude: -200 feet to 10,000 feet

Mechanical:

  • Length 100.2 mm
  • Width 69.85 mm
  • Height 7 mm