AD211 Speaker System

The Dell Bluetooth Portable Speaker is a portable, lightweight wireless speaker that features a long-lasting rechargeable battery and the latest wireless technologies. Encased in a stylish, compact design, the Dell Bluetooth Portable Speaker compliments a home, office or mobile lifestyle.

Powerful sound with a small footprint

Take your sound anywhere with the Dell Bluetooth Portable Speaker. Stream music from your phone, laptop or tablet right to the speaker and get dramatically clear sound. The speaker's sleek modern design fits seamlessly in a variety of settings, from the office to the beach. At less than 7 inches long and weighing less than 1 pound, the speaker easily fits in a backpack or tote bag.

Up to 10 hours of continuous high-quality audio

With two powerful acoustic drivers and an innovative passive radiator, this speaker gives you a full spectrum of sound, with powerful lows and crystal-clear highs. The speaker is also professionally tuned by Waves Audio, further enhancing its clarity and sonic range. With a rechargeable battery life of up to 10 hours of continuous audio, it provides a full day's worth of top-quality audio.

Stream music and audio wirelessly

The speaker comes equipped with both Bluetooth 4.0 and Near Field Communication (NFC), giving you two reliable modes of wireless connectivity. With a wireless range of 10 meters, the speaker doesn't require you to stay put while you listen to music or watch a movie. With NFC, you can just tap the speaker to connect your phone or tablet, and you're ready to stream music or audio for a movie or TV show. The aptX codec enhancement provides CD-quality audio wirelessly.

Integrated microphone for conference calls

The speaker's capabilities aren't limited to music and movies. An integrated microphone and answer button allow you to use the speaker as a conference call hub. That integrated microphone also lets you make hands-free calls.

Connectivity with multiple devices

The speaker can be set up as the central sound system for multiple devices, making sharing within the office or family easy. The extended range allows for freedom to configure the placement of your device and your speaker.

Manufacturer Part Number
AD211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type: Speaker - portable
Dimensions (WxDxH): 6.6 in x 2.4 in x 2.4 in
Weight: 10.58 oz
Weight: 0.66 lbs
Speaker Type: Active
Nominal Output Power5 Watt
Frequency Response: 100 - 20000 Hz
Audio Amplifier: Integrated
Connectivity Interfaces: Bluetooth, NFC
Speaker Details: Speaker - stereo - 2 x 2.5 Watt - - active
Color: Gray, black
Built-in Decoders: aptX
Power Options: USB powered
Battery: Speaker battery - rechargeable - lithium ion
Manufacturer Warranty: 1 year warranty

General

Product Type: Speaker - for portable use
Hands-Free Function: Yes
Width: 6.6 in
Depth: 2.4 in
Height: 2.4 in
Weight: 0.66 lbs
Weight: 10.58 oz
Enclosure Color: Gray, black

Speaker System

Speaker Type: Active
Nominal Output Power: 5 Watt
Frequency Response: 100 - 20000 Hz
Audio Amplifier: Integrated
Connectivity Interfaces: Bluetooth 4.0, Near Field Communication (NFC)
Transmission Range: 33 ft
Built-in Decoders: aptX
Controls: Volume, call answer
Additional Features: aptX Bluetooth technology

Speaker System Details

Speaker Details: Speaker - stereo - 2 x 2.5 Watt - active
Driver Details: Speaker :

  • 2 x full-range driver
  • Speaker passive radiator
Connections
Connector Type: Audio line-in ( mini-phone stereo 3.5 mm )

Miscellaneous

Included Accessories: Audio cable, USB charging cable

Power
Options: USB powered

Battery
Type: Speaker battery - rechargeable - lithium ion
Capacity: 2250 mAh
Run Time (Up To): 10 hour(s)

Manufacturer Warranty

Service & Support :1 year warranty
Service & Support Details: Limited warranty - 1 year