Barracuda 7200.9 Hard Drive

Desktop Hard Drives that Lower Costs

The Seagate® Desktop HDD is the one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity. Now available in capacities up to 4TB.

Manufacturer Part Number
ST3000DM002-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Desktop SATA HDD SED 3TB

Generation:
Desktop HDD.15

Capacity:
3TB

Interface:
SATA 6Gb/s

Cache:
64MB

Areal Density:
625

Length:
146.99mm

Width:
101.6mm

Height:
26.1mm

Typical Weight:
626g

Operating Temperature:
60°C

Average Operating Power: 6.70W

Encryption: Encryption