HCP-750 PLATINUM ATX12V & EPS12V Power Supply

Maximum Performance & Efficiency PSU

Antec’s High Current Pro Platinum series is the pinnacle of power supplies. High Current Pro Platinum is fully modular with a revolutionary 20+8-pin MBU socket for the needs of tomorrow. By using a PSU that is 80 PLUS® PLATINUM & ErP Lot 6: 2013 certified, operating up to 94% efficient, you can reduce your electricity bill by up to 25% when compared to many other power supplies. HCP Platinum’s innovative 16-pin sockets create a new level of flexibility by doubling the modular connectivity, supporting two different 8-pins connectors and even future connectors of 10, 12, 14 or 16-pins. Backed by a 7 year warranty and lifetime global 24/7 support, the HCP-750 Platinum embodies everything a power supply can accomplish today.

Manufacturer Part Number
HCP-750 PLATINUM
EAN/UPC
0761345239004,761345239004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Model: HCP-750 Platinum
Series: High Current Pro Platinum
Part Number: 0-761345-23900-4
Type: Power Supply
Compliant with: ATX12V 2.4 & EPS12V 2.92
Efficiency: 80 PLUS® PLATINUM
Wattage: 750W