Wireless Mouse M320

Crafted for your hand

Enjoy extra comfort for your right hand through curved grips made of soft rubber.

2-year battery life

Go longer between battery changes thanks to our energy efficient engineering. Plus, M320 automatically puts itself to sleep when you’re not using it.

Smooth and precise tracking

Get ultra precision and responsiveness with Logitech Advanced Optical Tracking.

Plug-and-forget Nano receiver

Plug it once and forget it. Nano receiver gives you a convenient and reliable wireless connectivity.

Manufacturer Part Number
910-004353
EAN/UPC
0097855108647,097855108647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Sensor technology: Logitech Advanced Optical Tracking

Resolution: 1000 dpi

Battery life: 2 years*

*Battery life may vary based on user and computing conditions.

Battery: 1-AA

Number of buttons: 3

Scroll Wheel: Yes

Tilt function: No

Unifying-ready mouse: Yes

Unifying-ready receiver: No

Wireless operating distance: 25m (around 80 ft) maximum*

*Actual wireless range may vary with use, settings and environmental conditions.

Wireless system: Advanced 2.4 GHz wireless connectivity

Connection Interface: USB receiver

Compatible OS: Windows 8, Windows 7, Windows Vista, Mac OS 10.+, Chrome OS, Linux Kernel 2.6+